EN
  • EN
  • DE

IS42S16800B-6TL

Part No IS42S16800B-6TL
Manufacturer Integrated Silicon Solution, Inc
Description 16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188996-IS42S16800B-6TL
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS42S16800B-6TL CAD Model

Description

The IS42S16800B-6TL is a 128Mb Synchronous DRAM (SDRAM) manufactured by Integrated Silicon Solution, Inc. (ISSI). This SDRAM is designed for high-performance memory applications requiring high bandwidth and low latency.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Graphics Cards: Employed as frame buffer memory in graphics cards.
  • Embedded Systems: Used in embedded systems requiring high-speed memory.
  • Printers: Utilized as buffer memory in printers.
  • Consumer Electronics: Found in set-top boxes, DVD players, and other consumer electronics devices.

Features:

  • 128Mb Density: Provides ample memory capacity for various applications.
  • Synchronous Operation: Enables high-speed data transfer.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard LVTTL logic levels.
  • Programmable Burst Length: Allows for flexible data access.

Benefits:

  • High Bandwidth: Enables fast data transfer rates.
  • Low Latency: Provides quick access to data.
  • Large Memory Capacity: Offers sufficient memory for demanding applications.
  • Reliable Operation: Provides stable and dependable performance.
  • Easy Integration: Compatible with standard logic levels and power supplies.

Additional Details:

The IS42S16800B-6TL typically comes in a TSOP package. Key electrical characteristics include operating frequency, access time, and power consumption. The datasheet provides detailed timing diagrams, electrical specifications, and application recommendations. Proper decoupling and termination techniques are essential for ensuring stable and reliable operation at high frequencies. It uses a clock signal to synchronize memory operations, leading to faster data access compared to asynchronous DRAM.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess