EN
  • EN
  • DE

4360LLYBHO

Part No 4360LLYBHO
Manufacturer Intel
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 162094-4360LLYBHO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4360LLYBHO CAD Model

Description

4360LLYBHO Product Description

The 4360LLYBHO is engineered for high precision and reliability. This component is perfect for both cutting-edge technological projects and everyday applications that require consistency and efficiency.

  • Applications and Projects:
    • Wearable Devices: Perfect for health monitoring gadgets.
    • Home Automation: Streamlines smart home devices.
    • Telecommunication: Boosts performance in network hardware.

Features and Benefits

  • Enhanced Precision: Ensures accurate operations across applications.
  • Resilient Construction: Designed to last with minimal maintenance.
  • Cost-effective: Provides high quality at an affordable price.

Additional Details: The 4360LLYBHO includes advanced calibration options and is renowned for easy integration, making it a favorite among developers and engineers alike.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Intersil
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Lowest to $1.4405
AMIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess