EN
  • EN
  • DE

5SGXEA5N2F40C2N

Part No 5SGXEA5N2F40C2N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 600 I/O 1517FBGA  /  series Field Programmable Gate Array (FPGA) IC 600 46080000 490000 1517-BBGA, FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Stratix® V GX
Package Tray
Product Status Obsolete
Number of LABs/CLBs 185000
Number of Logic Elements/Cells 490000
Total RAM Bits 46080000
Number of I/O 600
Voltage - Supply 0.87V ~ 0.93V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FBGA (40x40)
Base Product Number 5SGXEA5
MSL Level 3 (168 Hours)
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 965994
Standard Package 21
Win Source Part Number 1224181-5SGXEA5N2F40C2N
Ultra Librarian 3D Model Ultra Librarian 5SGXEA5N2F40C2N CAD Model

Description

The 5SGXEA5N2F40C2N is a Stratix V GX FPGA from Intel. Stratix V FPGAs are high-performance, high-density programmable logic devices designed for demanding applications requiring maximum bandwidth and processing capabilities. The GX series includes integrated transceivers for high-speed serial data transmission.

Applications

  • High-speed networking
  • Data center acceleration
  • Wireless communication infrastructure
  • Radar systems
  • High-performance computing
  • Video processing

Features

  • High logic density
  • Integrated transceivers
  • Advanced memory interfaces
  • DSP blocks for signal processing
  • Hard IP blocks for common functions
  • Extensive I/O capabilities

Benefits

  • Maximum system performance
  • High-bandwidth communication
  • Flexible hardware customization
  • Efficient implementation of complex algorithms
  • Reduced development time
  • Scalable architecture

Technical Specifications

The specific technical specifications for the 5SGXEA5N2F40C2N are as follows:

  • Logic Elements (LEs): ~457K
  • ALMs (Adaptive Logic Modules): ~171K
  • Embedded Memory (MLAB): ~53,760 Kb
  • DSP Blocks: 2,560
  • Transceivers: 48 x 14.1 Gbps
  • I/O Count: 1152
  • Package: 1517-pin FineLine BGA
  • Operating Temperature: Commercial

The 5SGXEA5N2F40C2N is a powerful FPGA designed for demanding applications requiring high performance and flexibility. For detailed information on performance, power consumption, and specific features, refer to the Intel Stratix V GX FPGA datasheet.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess