Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954452-AT80602000765AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80602000765AA CAD Model

Description

The Intel AT80602000765AA is a microprocessor designed for embedded applications. This processor is part of Intel's embedded solutions, offering a balance of performance and power efficiency suitable for various industrial and commercial uses. As an embedded processor, it provides the necessary processing power for dedicated tasks within larger systems.

Applications

  • Industrial Automation Systems: Used in control systems, data acquisition units, and process monitoring equipment.
  • Point-of-Sale (POS) Terminals: Powers transaction processing and system management in retail environments.
  • Digital Signage: Drives interactive displays and content delivery in advertising and information kiosks.
  • Networking Devices: Serves as the core processing unit in routers, switches, and network appliances.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and imaging devices.

Features

  • High-Performance Processing: Offers efficient execution of embedded applications.
  • Integrated Memory Controller: Facilitates efficient memory access and data handling.
  • Low Power Consumption: Optimized for energy-efficient operation, reducing thermal output and extending battery life in portable devices.
  • Advanced Security Features: Includes hardware-based security technologies to protect sensitive data and prevent unauthorized access.
  • Peripheral Support: Provides a range of interfaces for connecting to various peripherals, including USB, Ethernet, and serial ports.

Benefits

  • Improved System Performance: Enhances the responsiveness and throughput of embedded systems.
  • Reduced Power Consumption: Lowers energy costs and extends the operational life of battery-powered devices.
  • Enhanced Security: Protects against cyber threats and ensures data integrity in critical applications.
  • Simplified System Design: Integration of key components reduces the complexity of hardware design and lowers development costs.
  • Increased Reliability: Robust design and manufacturing processes ensure dependable operation in harsh environments.

Additional Details

Specific technical specifications such as clock speed, cache size, and supported memory types are crucial for integration, and are available in the official Intel product documentation. The AT80602000765AA is designed to operate within a specified temperature range, which must be considered for deployment in different environmental conditions. Understanding the power requirements is vital for efficient system design, ensuring compatibility with power supplies and battery solutions. Detailed information regarding pin configurations and electrical characteristics can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $5.5415
ECAD model for N9H20K31N
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention