EN
  • EN
  • DE

AT80614005127AA

Part No AT80614005127AA
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X5660
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954449-AT80614005127AA
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614005127AA CAD Model

Description

The Intel AT80614005127AA is an embedded microprocessor designed for a diverse array of applications demanding efficient processing and consistent reliability. As part of Intel's embedded product line, this processor offers long-term availability and is engineered to withstand challenging environmental conditions, making it well-suited for deployment in both industrial and commercial settings.

Applications

  • Industrial Control Systems: Integrated into PLCs, industrial PCs, and data acquisition systems for real-time control, automation, and monitoring of industrial processes.
  • Digital Security and Surveillance: Used in network video recorders (NVRs), IP cameras, and access control systems to provide reliable video processing and analytics.
  • Aerospace and Defense: Employed in avionics systems, military communications equipment, and unmanned aerial vehicles (UAVs) where robustness and reliability are paramount.
  • Networking and Communications: Powers network appliances, routers, and switches, delivering the performance and reliability required for data transmission and network management.
  • Gaming and Entertainment: Used in arcade machines, gaming consoles, and interactive entertainment systems, providing the processing power needed for immersive gaming experiences.

Features

  • High-Performance Computing: Delivers substantial processing capabilities for demanding workloads, enabling responsive and efficient operation.
  • Advanced Graphics Capabilities: Features an integrated GPU that supports high-resolution displays and accelerated graphics processing for visual applications.
  • Energy Efficiency: Optimizes power consumption to minimize heat generation and extend battery life in portable devices.
  • Robust Security Features: Incorporates Intel's security technologies, such as Intel Software Guard Extensions (SGX) and Intel Platform Trust Technology (PTT), to protect against threats and ensure data confidentiality.
  • Wide Temperature Range: Designed to operate reliably in extreme temperatures, making it suitable for deployment in harsh environments.
  • Extended Lifecycle Support: Provides long-term availability and support, ensuring a stable supply of processors for embedded systems.

Benefits

  • Enhanced System Performance: Boosts overall system performance and responsiveness, enabling faster data processing and improved user experience.
  • Reduced Operational Costs: Energy-efficient design and long-term availability contribute to lower energy consumption and reduced maintenance expenses.
  • Improved Security Posture: Protects sensitive data and prevents unauthorized access, ensuring the security and integrity of critical systems.
  • Increased System Reliability: Rugged design and wide temperature range ensure reliable operation in challenging environments, minimizing downtime and maximizing uptime.
  • Faster Time to Deployment: Comprehensive development tools and support resources simplify system integration and accelerate time to market.

Additional Details

The Intel AT80614005127AA microprocessor supports various memory technologies, including DDR4 and LPDDR4, offering flexibility in system design. It also provides a wide range of I/O interfaces, such as USB, Ethernet, and PCIe, for seamless connectivity to peripherals and networks. The processor is available in multiple package options to accommodate different board layouts and form factors. Intel provides extensive documentation, software development kits (SDKs), and support resources to assist developers in integrating the AT80614005127AA into their embedded systems. The exact specifications, including clock speed, cache size, and core count, depend on the specific configuration and stepping of the processor. Refer to the official Intel documentation for detailed information.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess