EN
  • EN
  • DE

AW8063801110300

Part No AW8063801110300
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3340M (2.70GHz rPGA988B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953870-AW8063801110300
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801110300 CAD Model

Description

The AW8063801110300 is an Intel embedded processor designed for a range of embedded applications requiring a balance of performance and power efficiency. These processors are commonly found in systems demanding reliable operation, extended lifecycles, and specific features tailored to embedded environments.

Applications:

  • Industrial Automation: Used in industrial PCs, programmable logic controllers (PLCs), and machine vision systems.
  • Digital Signage: Employed in digital displays, advertising kiosks, and interactive signage solutions.
  • Point-of-Sale (POS) Systems: Integrated into retail POS terminals and self-checkout systems.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic devices where reliability is crucial.
  • Networking and Communications: Found in network appliances, routers, and communication gateways for managing network traffic.

Features:

  • Embedded Optimized Design: Tailored for embedded applications, providing a balance between processing power and power consumption.
  • Integrated Graphics: Features an integrated GPU for display and multimedia capabilities.
  • Multi-Core Processing: Incorporates multiple cores to enable parallel processing and enhance application performance.
  • Extended Temperature Range: Designed to operate within a wide temperature range, making it suitable for harsh environments.
  • Long Lifecycle Support: Offers extended product lifecycle support, ensuring availability for long-term deployments.

Benefits:

  • High Performance: Delivers sufficient processing power for demanding embedded workloads.
  • Low Power Consumption: Operates with efficient power usage, reducing heat generation and extending battery life in portable applications.
  • Integrated Functionality: Simplifies system design by integrating graphics and other essential features.
  • Reliable Operation: Provides reliable performance in challenging environmental conditions.
  • Long-Term Availability: Ensures continued availability of the processor for extended product lifecycles.

Additional Details:

Specific technical specifications for the AW8063801110300, such as the number of cores, clock speed, cache size, and supported memory types, would require consulting the official Intel documentation or datasheets. Embedded processors like this often include features like ECC memory support, industrial I/O interfaces (UART, SPI, I2C), and real-time processing capabilities. The packaging is typically BGA (Ball Grid Array) for direct surface mount to the motherboard. These features collectively contribute to the processor's suitability for long-term embedded applications where stability and dependability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess