EN
  • EN
  • DE

AW8063801118306

Part No AW8063801118306
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3610QE (FCPGA988)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953464-AW8063801118306
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801118306 CAD Model

Description

The Intel AW8063801118306 is a highly integrated embedded microprocessor, designed to provide a balance of performance, power efficiency, and advanced features for a variety of embedded applications. This processor is optimized to meet the stringent requirements of environments where reliability and consistent operation are crucial.

Applications

  • Aerospace and Defense: Used in avionics systems, radar systems, and unmanned aerial vehicles (UAVs) for critical data processing and control.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS), autonomous driving platforms, and in-vehicle communication systems.
  • Industrial Automation: Utilized in robotic systems, machine vision systems, and programmable logic controllers (PLCs) for real-time control and monitoring.
  • Medical Imaging: Employed in computed tomography (CT) scanners, magnetic resonance imaging (MRI) machines, and ultrasound systems for image processing and data analysis.
  • Telecommunications: Integrated into network infrastructure equipment, such as base stations and routers, for high-speed data transmission and processing.

Features

  • High Performance Computing: Delivers substantial processing power and multi-core performance for demanding embedded workloads.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for high-resolution display output and accelerated graphics rendering.
  • Advanced Security: Incorporates hardware-based security features, such as Intel® Advanced Encryption Standard New Instructions (AES-NI), to protect sensitive data and prevent unauthorized access.
  • Real-Time Capabilities: Provides real-time processing capabilities with low-latency response times for time-critical applications.
  • Extended Temperature Range: Designed to operate reliably in a wide range of temperatures, making it suitable for harsh environmental conditions.

Benefits

  • Increased Efficiency: Delivers optimized performance per watt, reducing power consumption and extending battery life in mobile devices.
  • Enhanced Reliability: Designed for robust operation and long-term reliability, minimizing downtime and maintenance costs.
  • Improved Security: Provides enhanced protection against security threats, ensuring the integrity and confidentiality of sensitive information.
  • Simplified Development: Streamlines development with a comprehensive ecosystem of software tools, drivers, and development resources.
  • Scalable Performance: Offers scalable performance options to meet the evolving needs of embedded applications.

Additional Details: Specific technical specifications, including core count, clock speed, cache size, thermal design power (TDP), and supported memory types (e.g., DDR4, LPDDR4), may vary based on the specific configuration of the processor. Refer to the official Intel documentation for precise details concerning the AW8063801118306 part number.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess