EN
  • EN
  • DE

AX200.NGWG.DTK

Part No AX200.NGWG.DTK
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Intel Wi-Fi 6 (Gig+) Desktop Kit, Ax200, 2230, 2X2 Ax+Bt, Vpro
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032815-AX200.NGWG.DTK
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AX200.NGWG.DTK CAD Model

Description

The Intel AX200.NGWG.DTK is a high-performance Wi-Fi 6 (802.11ax) wireless network adapter. Designed for laptops and other portable devices, it delivers faster speeds, increased capacity, and improved power efficiency compared to previous-generation Wi-Fi standards. This adapter supports dual-band operation (2.4GHz and 5GHz) and incorporates Bluetooth 5.1 technology for seamless connectivity with a wide range of Bluetooth devices.

Applications:

  • Laptops: Provides wireless connectivity for laptops, enabling internet access and network communication.
  • Mini PCs: Integrates into mini PCs to add wireless capabilities.
  • Embedded Systems: Used in embedded systems requiring wireless communication, such as industrial controllers and IoT devices.
  • Gaming Laptops: Enhances gaming experience by providing low-latency, high-bandwidth wireless connections.
  • Streaming Devices: Enables reliable and high-speed streaming of video and audio content.

Features:

  • Wi-Fi 6 (802.11ax) Support: Delivers faster speeds, increased capacity, and improved power efficiency.
  • Dual-Band Operation: Supports both 2.4GHz and 5GHz bands for optimal performance and compatibility.
  • Bluetooth 5.1: Provides seamless connectivity with Bluetooth devices such as headphones, keyboards, and mice.
  • MU-MIMO: Supports Multi-User Multiple-Input Multiple-Output technology for improved network efficiency.
  • OFDMA: Utilizes Orthogonal Frequency-Division Multiple Access for efficient resource allocation.
  • NGFF (M.2) Interface: Uses the NGFF M.2 2230 form factor for easy integration into laptops and other devices.
  • Intel Wireless Display (WiDi): Supports wireless display technology for screen mirroring and content sharing.

Benefits:

  • Faster Wireless Speeds: Enables faster downloads, uploads, and streaming.
  • Increased Network Capacity: Handles more devices on the network without performance degradation.
  • Improved Power Efficiency: Extends battery life for laptops and other portable devices.
  • Seamless Bluetooth Connectivity: Easily connects to Bluetooth devices for enhanced productivity and entertainment.
  • Enhanced Gaming Experience: Provides low-latency, high-bandwidth wireless connections for online gaming.
  • Reliable Streaming: Ensures smooth and uninterrupted streaming of video and audio content.
  • Easy Integration: NGFF M.2 interface simplifies installation into compatible devices.

The Intel AX200.NGWG.DTK supports a maximum data rate of up to 2.4 Gbps and is compatible with Windows 10 and Linux operating systems. It also features advanced security protocols such as WPA3 for enhanced network protection. This wireless adapter is an ideal solution for users who demand high-performance wireless connectivity and seamless Bluetooth integration in their laptops and other portable devices. It uses the CNVi interface, requiring a compatible chipset on the host device to operate. Dimensions are approximately 22mm x 30mm.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess