EN
  • EN
  • DE

BD82HM77 SLJ8C

Part No BD82HM77 SLJ8C
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819242-BD82HM77 SLJ8C
Ultra Librarian 3D Model Ultra Librarian BD82HM77 SLJ8C CAD Model

Description

The BD82HM77, with the sSpec code SLJ8C, is a Mobile Intel® HM77 Express Chipset. This chipset is designed for use with 2nd and 3rd generation Intel Core i3, i5, and i7 mobile processors (Sandy Bridge and Ivy Bridge). It provides a platform for connecting the processor to various peripherals and expansion slots in a laptop or notebook computer.

Applications

  • Laptops
  • Notebooks
  • Mobile workstations
  • Small form-factor PCs
  • Embedded systems

Features

  • Supports 2nd and 3rd generation Intel Core processors
  • Integrated USB 3.0 support
  • SATA 6 Gb/s support
  • PCI Express 2.0 support
  • Intel Smart Response Technology support
  • Intel Rapid Start Technology support
  • Intel Smart Connect Technology support
  • Intel Flexible Display Interface (FDI)

Benefits

  • Faster data transfer rates with USB 3.0 and SATA 6 Gb/s
  • Enhanced graphics performance through PCI Express 2.0
  • Improved system responsiveness with Intel Smart Response Technology
  • Quick system resume from sleep mode with Intel Rapid Start Technology
  • Automatic updates and synchronization while in sleep mode with Intel Smart Connect Technology
  • Flexible display options with Intel FDI

The HM77 chipset provides a range of I/O options and technologies designed to enhance the user experience on mobile platforms. It integrates USB 3.0 ports for faster data transfer with compatible devices, and SATA 6 Gb/s ports for improved storage performance with solid-state drives (SSDs). The PCI Express 2.0 interface allows for connecting discrete graphics cards or other high-bandwidth peripherals. Intel Smart Response Technology enables the use of an SSD as a cache for frequently accessed data, resulting in faster application loading and overall system responsiveness. Intel Rapid Start Technology allows the system to quickly resume from sleep mode, while Intel Smart Connect Technology automatically updates email, social media, and other applications while the system is in sleep mode. The Intel Flexible Display Interface (FDI) allows for flexible display configurations, supporting multiple displays and various display technologies.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.7402 $170.7402
2+ $165.0483 $330.0966
3+ $147.9740 $443.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess