EN
  • EN
  • DE

BX80673I97960X

Part No BX80673I97960X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-7960X (22M Cache, up to 4.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953268-BX80673I97960X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80673I97960X CAD Model

Description

The Intel Core i9-7960X is a high-end desktop processor designed for enthusiasts and professionals. This processor is part of Intel's Skylake-X family and is known for its exceptional multi-core performance, making it suitable for demanding tasks such as video editing, 3D rendering, and scientific simulations.

Applications:

  • High-end Gaming: Delivers smooth and immersive gaming experiences, especially in titles that leverage multiple cores.
  • Video Editing and Production: Accelerates encoding, rendering, and post-production workflows.
  • 3D Modeling and Rendering: Provides the necessary horsepower for creating and rendering complex 3D models.
  • Scientific Simulations: Enables faster processing of complex simulations and data analysis.
  • Content Creation: Ideal for creators working with large media files, requiring fast processing speeds.

Features:

  • 16 Cores and 32 Threads: Enables exceptional multi-tasking and parallel processing capabilities.
  • Base Clock Speed: Operates at a base clock speed of 2.8 GHz.
  • Turbo Boost Technology: Can reach a maximum turbo frequency of up to 4.2 GHz, providing bursts of performance when needed.
  • 22MB Smart Cache: Large cache size enhances data access speeds and overall system responsiveness.
  • Quad-Channel DDR4 Support: Supports high-speed DDR4 memory for improved memory bandwidth.
  • LGA 2066 Socket: Compatible with motherboards featuring the LGA 2066 socket.
  • Intel Turbo Boost Max Technology 3.0: Directs workloads to the processor's fastest cores for increased performance.

Benefits:

  • Improved Productivity: Significantly reduces processing times for demanding applications, boosting productivity.
  • Enhanced Multitasking: Handles multiple tasks simultaneously without performance degradation.
  • Seamless Gaming: Provides a smooth and responsive gaming experience, even at high resolutions and settings.
  • Faster Rendering: Speeds up rendering processes, allowing for quicker project completion.
  • Greater Stability: Reliable performance under heavy workloads, ensuring stability and preventing bottlenecks.

Additional Details:

The Intel Core i9-7960X has a TDP (Thermal Design Power) of 140W, requiring a robust cooling solution to maintain optimal performance. It also supports advanced features such as Intel Virtualization Technology (VT-x) and Intel AES New Instructions. This processor leverages a 14nm manufacturing process, contributing to its power efficiency and performance capabilities. Its high core count and clock speeds make it an excellent choice for professional workstations and high-end gaming rigs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess