EN
  • EN
  • DE

BX80684I99900K

Part No BX80684I99900K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9900K (16M Cache, up to 5.00 GHz) SRG19 Dodecahedron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953259-BX80684I99900K
Series *
Ultra Librarian 3D Model Ultra Librarian BX80684I99900K CAD Model

Description

The BX80684I99900K is an Intel Core i9-9900K processor. It is a high-performance desktop processor designed for gaming, content creation, and other demanding applications. As part of Intel's 9th generation Core processors, it offers significant improvements in performance and features compared to previous generations.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • VR (Virtual Reality) and AR (Augmented Reality) systems
  • High-performance computing
  • Overclocking and enthusiast builds

Features

  • 8 Cores / 16 Threads
  • Base Clock Speed: 3.6 GHz
  • Max Turbo Frequency: 5.0 GHz
  • Unlocked multiplier for easy overclocking
  • 16 MB Intel Smart Cache
  • Integrated Intel UHD Graphics 630
  • Supports DDR4-2666 memory
  • LGA 1151 socket compatibility
  • 95W TDP (Thermal Design Power)

Benefits

  • Exceptional gaming performance with high clock speeds and multiple cores
  • Smooth and responsive performance in demanding applications
  • Easy overclocking for even higher performance
  • Integrated graphics for basic display capabilities
  • Compatibility with a wide range of motherboards and components

Additional Details

The Intel Core i9-9900K processor is built using Intel's 14nm manufacturing process. It features a dual-channel DDR4 memory controller, supporting up to 128GB of DDR4-2666 memory. The integrated Intel UHD Graphics 630 provides basic display capabilities for everyday tasks. The unlocked multiplier allows for easy overclocking, enabling users to push the processor to even higher clock speeds for increased performance. However, overclocking requires proper cooling solutions to prevent overheating. This CPU requires a compatible LGA 1151 socket motherboard.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess