EN
  • EN
  • DE

BX80648I75960X

Part No BX80648I75960X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-5960X (3GHz G1 LGA2011-3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953598-BX80648I75960X
Series *
Ultra Librarian 3D Model Ultra Librarian BX80648I75960X CAD Model

Description

The Intel Core i7-5960X is an enthusiast-class desktop processor designed for high-performance computing and gaming. This processor is part of Intel's Haswell-E family and is known for its unlocked multiplier, allowing for overclocking to achieve even greater performance.

Applications

  • High-end gaming PCs
  • Professional content creation workstations
  • Video editing and rendering
  • 3D modeling and animation
  • Scientific simulations

Features

  • 8 Cores / 16 Threads: Provides exceptional multitasking capabilities, enabling smooth performance even under heavy workloads.
  • Unlocked Multiplier: Allows for easy overclocking, enabling users to push the processor beyond its base clock speed.
  • Intel Turbo Boost Technology 2.0: Dynamically increases the processor's frequency as needed by taking advantage of thermal and power headroom.
  • 20 MB Intel Smart Cache: Improves performance by reducing memory latency and providing faster access to frequently used data.
  • DDR4 Memory Support: Supports high-speed DDR4 memory, enabling faster data transfer rates and improved overall system performance.
  • Integrated Memory Controller: The IMC supports quad-channel DDR4 memory for enhanced memory bandwidth.
  • LGA 2011-v3 Socket: Compatible with motherboards featuring the LGA 2011-v3 socket.

Benefits

  • Extreme Performance: Delivers exceptional performance for demanding applications and games.
  • Enhanced Multitasking: Handles multiple tasks simultaneously without performance degradation.
  • Overclocking Potential: Offers users the ability to customize and optimize the processor's performance.
  • Future-Proofing: Provides a solid foundation for future hardware upgrades.
  • Improved Responsiveness: Ensures a smooth and responsive user experience.

Additional Details

The Intel Core i7-5960X has a base clock speed of 3.0 GHz and a maximum turbo frequency of 3.5 GHz. It has a TDP (Thermal Design Power) of 140W. The processor supports Intel's Virtualization Technology (VT-x) and Intel's Hyper-Threading Technology. It also includes support for Intel's Advanced Vector Extensions 2 (AVX2) for enhanced performance in vectorized workloads.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess