EN
  • EN
  • DE

BXC8069510940X

Part No BXC8069510940X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-10940X (19.25M Cache, 3.30 GHz) CN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953239-BXC8069510940X
Series *
Ultra Librarian 3D Model Ultra Librarian BXC8069510940X CAD Model

Description

The Intel BXC8069510940X is a high-end desktop processor belonging to the Intel Core X-series family. Specifically, it's an Intel Core i9-10940X processor. These processors are designed for demanding tasks such as content creation, video editing, 3D rendering, and high-end gaming. It utilizes the Cascade Lake architecture and requires an LGA 2066 socket motherboard.

Applications:

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering, graphic design)
  • Scientific research and simulations
  • Demanding productivity tasks
  • Professional audio production

Features:

  • 14 Cores
  • 28 Threads
  • Up to 4.8 GHz Max Turbo Frequency
  • Unlocked for Overclocking
  • Supports Quad-Channel DDR4 2933 MHz memory
  • 19.25 MB Intel Smart Cache
  • Supports Intel Turbo Boost Max Technology 3.0
  • Requires an Intel X299 chipset motherboard

Benefits:

  • Excellent multi-core performance for demanding workloads
  • Smooth and responsive gaming experience
  • Faster content creation workflows
  • Enhanced multitasking capabilities
  • Potential for increased performance through overclocking

Additional Details:

The BXC8069510940X has a base power of 165W. It leverages Intel's Turbo Boost Max Technology 3.0 to dynamically increase the clock frequency of individual cores based on workload, maximizing performance when needed. The processor requires a motherboard with an LGA 2066 socket and an Intel X299 chipset. Quad-channel DDR4 memory support provides high memory bandwidth, crucial for memory-intensive applications. The large Intel Smart Cache (19.25 MB) helps reduce latency and improve performance. The i9-10940X is unlocked for overclocking, allowing experienced users to push the processor beyond its stock speeds for even greater performance. A high-quality CPU cooler is essential to manage the processor's thermal output, especially when overclocking. This processor is ideal for professionals and enthusiasts who require a high core count and high performance for demanding tasks. The X-series processors were replaced by newer generations with different socket types.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess