EN
  • EN
  • DE

CM8064601483515

Part No CM8064601483515
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4130T (2.9GHz LGA1150)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954090-CM8064601483515
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601483515 CAD Model

Description

The CM8064601483515 is an Intel Xeon E5-2680 v3 series processor. It is designed for high-performance servers and workstations, delivering substantial processing power for demanding workloads. Compared to the E5-2620, the E5-2680 offers a higher core count and clock speed.

Applications:

  • High-Performance Servers: Well-suited for demanding server applications such as database servers, virtualization hosts, and high-traffic web servers.
  • Professional Workstations: Ideal for workstations used for video editing, 3D rendering, scientific simulations, and other resource-intensive tasks.
  • Cloud Computing: Used in cloud environments to power virtual machines and other cloud services.
  • Data Centers: A key component in data centers, handling large-scale data processing and analytics.

Features:

  • Twelve-Core Processor: Features twelve physical cores, enabling exceptional parallel processing capabilities.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components (depending on the specific chipset).
  • Integrated Memory Controller: Integrated memory controller for faster and more efficient memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency as needed, boosting performance for single-threaded applications.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously, effectively doubling the number of logical cores to 24.
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption, enhancing security.

Benefits:

  • Exceptional Performance: Delivers superior performance for demanding workloads, enabling faster processing and improved responsiveness.
  • Enhanced Virtualization: VT-x improves the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller allows for quicker access to memory, reducing latency.
  • Improved Security: AES-NI accelerates encryption and decryption, enhancing data security.
  • Increased Multitasking Capacity: Hyper-Threading technology allows for smooth multitasking and improved efficiency.

Additional Details:

The CM8064601483515 processor typically operates at a base clock speed of around 2.5 GHz. It supports DDR4 memory. It has a TDP (Thermal Design Power) of around 120W, indicating its power consumption and cooling requirements. The socket type is typically LGA 2011-3. The Intel Xeon E5-2680 v3 series is based on the Haswell-EP microarchitecture. It supports Hyper-Threading, enabling 24 threads. The increased core count and clock speed provide a significant performance boost compared to lower-end models. It's a capable processor for demanding server and workstation applications, even though it's not the latest generation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess