EN
  • EN
  • DE

D27C010A-120V10

Part No D27C010A-120V10
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993485-D27C010A-120V10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C010A-120V10 CAD Model

Description

The Intel D27C010A-120V10 is a high-performance 1 Mbit (128Kb x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). This device is designed for applications requiring non-volatile storage of data or program code in embedded systems.

Applications:

  • Embedded systems for storing firmware.
  • Industrial control equipment for storing configuration data.
  • Networking devices for boot code storage.
  • Telecommunications equipment.
  • Aerospace applications.

Features:

  • Fast Access Time: 120 ns access time ensures quick data retrieval.
  • Single +5V Power Supply: Operates on a single 5V power supply for ease of integration.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Fully Static Operation: Requires no clocks or refreshing.
  • Tri-State Output Buffers: Allows for direct connection to microprocessor systems.
  • Programmable: Can be electrically erased and reprogrammed.
  • High Reliability: Robust design ensures reliable data storage.
  • 128K x 8 organization

Benefits:

  • Fast program execution due to quick access time.
  • Simplified system design with single power supply requirement.
  • Extended battery life in portable applications due to low power consumption.
  • Easy integration with microprocessor systems due to tri-state outputs.
  • Flexible memory updates through electrical erasure and reprogramming.
  • Long-term data retention.
  • Improved system reliability through robust design.

Additional Details:

The D27C010A-120V10 is available in a variety of package options. It is fabricated using Intel's advanced CMOS technology, providing high performance and low power consumption. The device's fully static operation simplifies system design and reduces complexity. The tri-state output buffers allow for direct connection to microprocessor systems without the need for external buffering. The device can be electrically erased and reprogrammed, allowing for flexible memory updates. It is designed to be highly reliable. The 120ns access time ensures fast data retrieval for improved system performance. The single 5V power supply simplifies system design and reduces cost.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess