Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026866-D2816A-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2816A-3 CAD Model

Description

The D2816A-3 is a 2048 x 8 bit Electrically Erasable Programmable Read Only Memory (EEPROM) manufactured by Intel. It is designed for non-volatile storage of data and program code in a variety of applications where data retention is crucial even when power is removed. This EEPROM offers in-system programmability, allowing for updates and changes to the stored data without removing the device from the circuit.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Data Logging Devices
  • Calibration Data Storage
  • BIOS Storage
  • Configuration Data Storage

Features:

  • 2048 x 8 bit Organization: Provides 16 Kbits of non-volatile storage.
  • Electrically Erasable and Programmable: Allows for easy in-system programming and erasing.
  • Fast Access Time: Offers a fast access time for quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Endurance: High endurance, allowing for a large number of write/erase cycles.
  • Data Retention: Long data retention period, ensuring data integrity.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Programmability: Allows for easy updates and changes to the stored data without removing the device from the circuit.
  • Fast Data Retrieval: Fast access time allows for quick data retrieval.
  • Easy Integration: TTL compatibility simplifies integration with other digital circuits.
  • Reliable Performance: High endurance and long data retention period ensure reliable performance.

Additional Details:

The D2816A-3 typically comes in a 24-pin DIP package. The programming and erasing operations are controlled by specific control signals. It requires specific timing parameters for proper operation. The device is often used in applications where frequent updates to the stored data are required. The memory array is organized in 2048 rows and 8 columns. This device is a parallel EEPROM.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $2.5664
ECAD model for C10T03QL-TE24L
TDK Corporation
Lowest to $0.1200
ECAD model for C3216X7R2A474KT0L0U
TDK Corporation
Cap SMT Cer .01UF 16V 10% 0402 T/r
Lowest to $0.0095
ECAD model for C1005X7R1C103KT000F
Kemet
Need more? Email Us
ECAD model for C1206C475K4RAC7356
Texas Instruments
Need more? Email Us
ECAD model for C328A024PZQR
TDK Corporation
Need more? Email Us
ECAD model for C4532X7R1H475MT000N
Microchip Technology
Need more? Email Us
ECAD model for C4400B1-0018-B
STMicroelectronics
Lowest to $0.3661
ECAD model for C46CM1
Rockwell
Need more? Email Us
ECAD model for C39R/A/U

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention