EN
  • EN
  • DE
  • IT

DSB T5610M1X21321

Part No DSB T5610M1X21321
Manufacturer Dell
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105032-DSB T5610M1X21321
Categories OEM Parts(C-E)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSB T5610M1X21321 CAD Model

Description

The Dell 1105032-DSB T5610M1X21321 is an OEM electronic component that is commonly used in electronic devices.

  • Market Popularity: low
  • Supply and Demand Status: experiencing a shortage
  • Recommendation: purchase from a reliable source to ensure authenticity.
  • Alternative Part: available, but cross-referencing is required to ensure compatibility.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Intersil Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,240.3510
Micronas GmbH
Micronas QFP128
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess