EN
  • EN
  • DE
  • IT

ADG409BRUZ-REEL7

Part No ADG409BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG409BRUZ-REEL7-ND, ADG409BRUZ-REEL7CT, ADG409BRUZ-REEL7DKR, ADG409BRUZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910347-ADG409BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG409BRUZ-REEL7 CAD Model

Description

Product Overview: ADG409BRUZ-REEL7

The ADG409BRUZ-REEL7 is a high-performance, precision analog multiplexer from Analog Devices Inc., a leading global semiconductor company known for their innovative design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular device is part of the robust ADG409 series, which is designed to provide efficient solutions for routing analog signals in numerous electronic applications.

Key Features

  • Low On Resistance: The ADG409BRUZ-REEL7 features a low on resistance (RON) of typically 35 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single or Dual Supply Operation: This multiplexer can operate from a single supply range of 10.8 V to 16.5 V or a dual supply range of ±4.5 V to ±16.5 V, offering versatility for different circuit configurations.
  • Low Power Dissipation: With its CMOS construction, the device ensures low power dissipation, which is crucial for power-sensitive applications.
  • High Switching Speed: The ADG409BRUZ-REEL7 boasts a fast transition time, improving performance in applications requiring high-speed signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting the device and the signal integrity.
  • Wide Operating Temperature Range: The device operates over an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADG409BRUZ-REEL7 is ideal for use in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Process control systems

Packaging and Quality

Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, the ADG409BRUZ-REEL7 comes in a tape and reel packaging format (REEL7), which is optimized for automated assembly processes. Analog Devices Inc. ensures high standards of quality and reliability for their products, and this multiplexer is no exception. It is manufactured under strict quality control measures and is designed to meet the stringent requirements of the industrial and commercial markets.

For designers and engineers looking for a reliable and versatile multiplexer to incorporate into their systems, the ADG409BRUZ-REEL7 from Analog Devices Inc. offers an exceptional balance of performance and robustness.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1613
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.6031
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.5518
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9518 $68.8554
6+ $18.8322 $112.9932
9+ $18.2437 $164.1933
12+ $17.6552 $211.8624
15+ $17.0667 $256.0005
20+ $15.3012 $306.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess