EN
  • EN
  • DE

D8087-2

Part No D8087-2
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Math Coprocessor, 16-Bit, NMOS, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987748-D8087-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8087-2 CAD Model

Description

The Intel D8087-2 is a numeric coprocessor designed to enhance the performance of systems using Intel's 8086 and 8088 microprocessors. It provides hardware acceleration for floating-point arithmetic, significantly speeding up complex mathematical calculations.

Applications:

  • CAD/CAM workstations requiring intensive floating-point calculations
  • Scientific computing applications
  • Engineering simulations
  • Financial modeling software
  • Graphics processing tasks

Features:

  • High-speed floating-point arithmetic
  • Supports 80-bit extended precision
  • Compliant with IEEE standard for floating-point arithmetic (IEEE 754)
  • Handles a wide range of floating-point data types
  • Reduces software overhead for floating-point operations
  • Provides trigonometric, exponential, and logarithmic functions
  • Designed to work seamlessly with the 8086 and 8088 processors

Benefits:

  • Improved Performance: Accelerates floating-point calculations, reducing execution time for computationally intensive tasks.
  • Increased Precision: Supports 80-bit extended precision, providing more accurate results in scientific and engineering applications.
  • Simplified Programming: Offloads floating-point operations from the main processor, simplifying software development and reducing code size.
  • Enhanced Compatibility: Designed to work with existing 8086/8088-based systems, allowing for easy upgrades.
  • Reduced Development Costs: Frees up processor resources, allowing developers to focus on other aspects of the application.

The Intel D8087-2 coprocessor provides a significant performance boost to systems that require intensive floating-point calculations. By handling floating-point arithmetic in hardware, it reduces the burden on the main processor, leading to faster execution times and improved overall system performance. The D8087-2 supports a wide range of floating-point data types, including single-precision, double-precision, and extended-precision, making it suitable for a variety of applications. The IEEE 754 compliance ensures that the D8087-2 provides accurate and reliable results, making it ideal for scientific and engineering applications. Its seamless integration with the 8086 and 8088 processors makes it a cost-effective upgrade for existing systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess