Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1166288-D87C52
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D87C52 CAD Model

Description

The Intel D87C52 is a microcontroller from Intel's MCS-51 family. It is an 8-bit microcontroller with a focus on embedded applications. It offers a blend of processing power, on-chip memory, and peripheral features, making it a versatile choice for a variety of control and automation tasks. It is now largely considered an end-of-life component but understanding its capabilities helps when dealing with legacy systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for controlling machinery and processes.
  • Embedded Systems: Found in a wide range of embedded applications, such as consumer electronics, automotive systems, and medical devices.
  • Instrumentation: Employed in instruments and meters for data acquisition, processing, and display.
  • Robotics: Utilized in robotics applications for controlling motor movements, sensor inputs, and overall robot behavior.
  • Telecommunications: Incorporated in telecommunications equipment for control and management functions.

Features

  • 8-Bit CPU: Features an 8-bit central processing unit (CPU) for executing instructions and performing calculations.
  • On-Chip Memory: Includes on-chip RAM (Random Access Memory) for data storage and ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage.
  • Timers/Counters: Equipped with multiple timers/counters for generating time delays, counting events, and controlling PWM (Pulse Width Modulation) signals.
  • Serial Communication: Provides serial communication interfaces, such as UART (Universal Asynchronous Receiver/Transmitter), for communicating with other devices.
  • Interrupt Handling: Supports interrupt handling for responding to external events and asynchronous signals.
  • I/O Ports: Offers general-purpose input/output (I/O) ports for interfacing with external devices and sensors.

Benefits

  • Versatility: Suitable for a wide range of embedded applications due to its flexible architecture and rich feature set.
  • Integration: Integrates essential microcontroller functions, such as CPU, memory, and peripherals, into a single chip, reducing system size and cost.
  • Real-Time Control: Enables real-time control applications with its fast interrupt response and precise timing capabilities.
  • Easy to Program: Can be programmed using assembly language or high-level languages like C, making it accessible to a wide range of developers.
  • Established Architecture: The MCS-51 architecture is well-established and widely supported, with a wealth of development tools and resources available.

Additional Details

The D87C52 typically operates within a voltage range of 5V. The precise memory configuration (RAM, ROM/EPROM size) can vary depending on the specific sub-model. It's important to consult the datasheet for the exact pinout and electrical characteristics. This microcontroller often requires external components like a crystal oscillator for timing, and decoupling capacitors for stable operation.

You May Also Be Interested in

EPCOS (TDK)
SAW filter 1575.42 MHz
Need more? Email Us
ECAD model for B9417
NXP / Nexperia
Rectifier diode ultrafast, low switching loss
Lowest to $0.4692
ECAD model for BYC8-600
Alliance Memory, Inc.
3/3.3/4.0 V uP Supervisor Circuits
Need more? Email Us
ECAD model for ASM706TCPA
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ECAD model for DTU50N03
Rohm Semiconductor
Low saturation voltage type 3-pin regulator
Lowest to $0.3764
ECAD model for BA08T
Agilent(Hewlett-Packard)
Low Cost General Purpose Transistors
Need more? Email Us
ECAD model for AT-41586
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3231
ECAD model for BTB16-600BW
Central Semiconductor Corp
SURFACE MOUNT DUAL, SILICON SWITCHING DIODES
Lowest to $2.2173
ECAD model for CMPD2838
Comchip Technology
Unidirectional ESD / Transient Suppressor
Need more? Email Us
ECAD model for CPEV5V0-G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention