EN
  • EN
  • DE

DE28F800F3B80

Part No DE28F800F3B80
Manufacturer Intel
Catalog Custom Parts (B - D)
Description vpe: 450/tr/smd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172952-DE28F800F3B80
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DE28F800F3B80 CAD Model

Description

The DE28F800F3B80 is a flash memory device manufactured by Intel. This memory chip is designed for embedded systems and applications requiring non-volatile storage. It provides reliable data storage and fast access times, making it suitable for various industrial and consumer electronics products.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Industrial Control Systems: Provides reliable storage for control programs and data logging.
  • Networking Equipment: Stores boot code and configuration settings for routers and switches.
  • Automotive Electronics: Used in engine control units (ECUs) and infotainment systems for storing software and data.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable devices for storing media and firmware.

Features:

  • 8 Mbit (1M x 8) Flash Memory: Provides a storage capacity of 8 megabits.
  • 3.0 V Read/Write/Erase: Operates at a voltage of 3.0 volts for read, write, and erase operations.
  • Asynchronous Read Operation: Supports asynchronous read operations for fast data access.
  • Sector Erase Architecture: Allows for sector-level erase operations, improving efficiency.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage for critical data and firmware.
  • Fast Access Times: Enables quick retrieval of stored data for improved system performance.
  • Efficient Erase Operations: Sector erase architecture allows for efficient memory management.
  • Low Power Consumption: Extends battery life in portable and embedded applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details:

The DE28F800F3B80 is designed with a sector erase architecture, which allows for efficient memory management by enabling the user to erase specific sectors of memory without affecting other data. This feature is particularly useful in applications where data needs to be frequently updated or modified. The asynchronous read operation ensures fast data access times, which is critical for real-time applications. The low power consumption of the device makes it suitable for battery-powered devices, extending their operational life. The wide operating temperature range ensures that the device can function reliably in various industrial and environmental conditions. This flash memory device is commonly used in a range of applications, including embedded systems, industrial control systems, and consumer electronics.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess