EN
  • EN
  • DE

DW82801GB SLJZ8

Part No DW82801GB SLJZ8
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 652
Operating Supply Voltage 1.05 V
RoHS Compliant
Win Source Part Number 1056537-DW82801GB SLJZ8
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DW82801GB SLJZ8 CAD Model

Description

The Intel DW82801GB SLJZ8, also known as the ICH7, is an I/O Controller Hub (ICH) that serves as a critical component in many older desktop and embedded computer systems. It manages the communication between the CPU and various peripherals, offering essential functionalities for system operation.

Applications

  • Legacy Desktop PCs
  • Embedded Systems
  • Industrial Control Systems
  • Older Generation Servers
  • Point-of-Sale (POS) Systems

Features

  • PCI Express Support: Provides high-speed connections for peripherals such as graphics cards and network adapters.
  • SATA Interface: Supports Serial ATA (SATA) hard drives and solid-state drives for data storage.
  • USB Ports: Offers multiple USB 2.0 ports for connecting various USB devices.
  • High Definition Audio (HDA): Integrates audio processing capabilities for high-quality sound output.
  • LPC Interface: Provides a connection for legacy peripherals, such as serial and parallel ports.
  • Integrated LAN Controller: Facilitates Ethernet connectivity for networking.

Benefits

  • Enhanced System Performance: Improves data transfer rates between the CPU and peripherals.
  • Flexible Connectivity: Supports a wide range of peripherals through various interfaces.
  • High-Quality Audio: Delivers clear and immersive audio experiences.
  • Reliable Operation: Ensures stable and consistent performance for critical applications.
  • Legacy Support: Maintains compatibility with older peripherals and devices.

Additional Details

The DW82801GB (ICH7) is typically paired with an Intel chipset on the motherboard to provide a complete set of I/O functionalities. It supports features such as Intel Matrix Storage Technology, which enables RAID configurations for enhanced data protection and performance. The ICH7 also includes power management features to optimize energy consumption. Its role is crucial in facilitating communication between the CPU and peripherals, enabling smooth and efficient system operation. As a legacy component, it is commonly found in older systems where compatibility with a wide range of devices is essential.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess