EN
  • EN
  • DE

EP2S15F672I3N

Part No EP2S15F672I3N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162439-EP2S15F672I3N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2S15F672I3N CAD Model

Description

The EP2S15F672I3N is a Stratix II series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is designed for applications demanding a balance of performance, density, and cost. This device offers a flexible architecture with a mix of logic elements, memory blocks, and I/O interfaces, making it suitable for a variety of digital systems.

Applications

  • Digital signal processing (DSP)
  • Image and video processing
  • Networking and communications equipment
  • Industrial control systems
  • Medical imaging

Features

  • Logic Elements: Provides a substantial number of logic elements for implementing complex digital circuits.
  • Memory Blocks: Includes embedded memory blocks for on-chip data storage, reducing the need for external memory.
  • I/O Pins: Offers a high number of I/O pins for interfacing with external devices.
  • Clock Management: Advanced clock management features for precise timing control and clock distribution.
  • Configuration: Configured via external configuration devices or through on-chip memory.
  • Package: FineLine BGA (FBGA) package for high-density board mounting.
  • Operating Temperature: Designed for operation within a specified temperature range.

Benefits

  • High Performance: Enables efficient processing of complex algorithms and data.
  • Flexibility: Allows for custom hardware implementations tailored to specific application requirements.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, simplifying system design.
  • Reduced Time-to-Market: Programmable logic allows for rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-effective solution for medium to high-volume production.

Technical Specifications

The EP2S15F672I3N Stratix II FPGA operates at a specific core voltage. Detailed specifications regarding logic capacity, memory size, and I/O capabilities are available in the Intel Stratix II series datasheets.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hanrun
Lowest to $0.8712
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess