EN
  • EN
  • DE

BU21018MWV-E2

Part No BU21018MWV-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819829-BU21018MWV-E2
Ultra Librarian 3D Model Ultra Librarian BU21018MWV-E2 CAD Model

Description

The BU21018MWV-E2 is a touch panel controller IC manufactured by Rohm Semiconductor. It is designed to interface with capacitive touch panels and provide accurate touch detection and control in a variety of applications.

Applications

  • Mobile phones: Integrated into smartphones for touch screen control.
  • Tablets: Used in tablet computers for user input.
  • Navigation systems: Implemented in car navigation systems for touch-based interaction.
  • Gaming devices: Used in portable gaming consoles for touch control.
  • Industrial control panels: Integrated into industrial equipment for user interface.

Features

  • Capacitive touch panel controller: Interfaces with capacitive touch panels.
  • Multi-touch support: Detects and processes multiple simultaneous touches.
  • High accuracy: Provides precise touch detection.
  • Low power consumption: Optimized for battery-powered devices.
  • I2C interface: Simplifies communication with microcontrollers and other system components.
  • Various touch detection modes: Offers flexibility in touch sensing.

Benefits

  • Accurate touch detection: Provides reliable touch input for a seamless user experience.
  • Improved user interface: Enhances the functionality of touch-based devices.
  • Simplified system design: Easy integration with microcontrollers and other system components via I2C interface.
  • Extended battery life: Low power consumption allows for longer operating times in portable devices.
  • Versatile functionality: Supports multi-touch and various touch detection modes.

The BU21018MWV-E2 is a reliable and efficient touch panel controller that enhances the user experience in a variety of touch-based devices. Its high accuracy, low power consumption, and versatile functionality make it an ideal choice for mobile phones, tablets, and other applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7563 $58.5378
15+ $8.0053 $120.0795
23+ $7.7558 $178.3834
31+ $7.5052 $232.6612
40+ $7.2546 $290.1840
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess