EN
  • EN
  • DE

EP2SGX60DF780I4

Part No EP2SGX60DF780I4
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 364 I/O 780FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA
Manufacturer Intel
Series Stratix® II GX
Package Tray
Part Status Obsolete
Number of I/O 364
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 780-BBGA
Case / Package 780-FBGA (29x29)
Family Name EP2SGX60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 971335, 544-2178
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918266-EP2SGX60DF780I4
Ultra Librarian 3D Model Ultra Librarian EP2SGX60DF780I4 CAD Model

Description

The EP2SGX60DF780I4 is a Stratix II GX FPGA (Field Programmable Gate Array) from Intel (formerly Altera). FPGAs are semiconductor devices containing programmable logic components called “logic blocks”, and programmable interconnects. They can be reconfigured to desired application or functionality requirements, allowing flexibility and customization.

Applications

  • High-speed data communication: Used in networking equipment such as routers, switches, and line cards.
  • Image and video processing: Found in video surveillance systems, medical imaging devices, and broadcast equipment.
  • Wireless communication: Employed in base stations, software-defined radios, and satellite communication systems.
  • Aerospace and defense: Used in radar systems, electronic warfare systems, and guidance control.
  • Industrial automation: Incorporated in programmable logic controllers (PLCs), motor control systems, and machine vision systems.

Features

  • High-speed transceivers: Supports data rates up to 6.5 Gbps for high-bandwidth applications.
  • Programmable logic: Provides flexible logic resources for implementing custom digital circuits.
  • Embedded memory: Offers on-chip memory blocks for data storage and processing.
  • DSP blocks: Includes dedicated digital signal processing blocks for high-performance signal processing.
  • Clock management: Features a robust clock management system for precise timing control.

Benefits

  • Increased system performance: High-speed transceivers enable faster data transfer rates.
  • Design flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Reduced system cost: Integration of memory and DSP blocks reduces the need for external components.
  • Faster time to market: Reconfigurable architecture enables rapid prototyping and development.
  • Improved power efficiency: Advanced power management features minimize power consumption.

Specifications

Key specifications for the EP2SGX60DF780I4 include:

  • Logic Elements: Approximately 60,000
  • Embedded Memory (Mbits): Approximately 5 Mbits
  • Transceiver Data Rate: Up to 6.5 Gbps
  • I/O Pins: 780
  • Operating Temperature Range: -40°C to +100°C (Industrial)
  • Package Type: FineLine BGA (FBGA)

The Stratix II GX family, including the EP2SGX60DF780I4, offers a robust platform for high-performance applications requiring flexible and scalable logic resources. The integration of high-speed transceivers, embedded memory, and DSP blocks enables designers to create sophisticated digital systems with optimized performance and power efficiency.

You May Also Be Interested in

Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.2360 $112.2360
2+ $108.6155 $217.2310
3+ $104.9950 $314.9850
4+ $94.1334 $376.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess