EN
  • EN
  • DE

EP4CE40F23A7NGA

Part No EP4CE40F23A7NGA
Manufacturer Intel
Catalog OEM Parts (C - E)
Description FPGA Cyclone® IV E Family 39600 Cells 60nm Technology 1.2V Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020106-EP4CE40F23A7NGA
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP4CE40F23A7NGA CAD Model

Description

The EP4CE40F23A7NGA is a Cyclone IV E FPGA from Intel (formerly Altera). This device is part of the Cyclone IV E family, renowned for its low power consumption and cost-effectiveness. It is designed for a wide array of applications requiring flexible digital logic and signal processing capabilities.

Applications:

  • Industrial motor control
  • Video and image processing
  • Networking and communications equipment
  • Automotive infotainment systems
  • Medical devices
  • Programmable logic controllers (PLCs)
  • Test and measurement equipment
  • Aerospace and defense applications
  • Digital signal processing (DSP) systems
  • Embedded systems

Features:

  • Logic Elements: 39,600 logic elements provide a significant amount of resources for implementing complex digital circuits.
  • Embedded Memory: On-chip memory blocks offer storage for data buffering and processing.
  • DSP Blocks: Dedicated digital signal processing blocks accelerate computationally intensive algorithms.
  • Clock Management: Flexible clock management circuitry allows for precise timing control and clock synthesis.
  • I/O Pins: Numerous I/O pins support a variety of interfaces and communication protocols.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Package: 240-pin FineLine BGA package enables dense board designs.

Benefits:

  • Flexibility: Reconfigurable logic allows for easy adaptation to changing design requirements.
  • Performance: High-speed operation allows for real-time processing of data.
  • Integration: On-chip memory and DSP blocks reduce the need for external components, reducing board space and cost.
  • Cost-Effectiveness: Low power consumption and reduced component count lower overall system costs.
  • Rapid Prototyping: Extensive development tools facilitate rapid prototyping and development cycles.

Additional Details:

The EP4CE40F23A7NGA is manufactured using a low-power process technology. It supports a variety of I/O standards, including LVTTL, LVCMOS, and SSTL. The device is supported by Intel's Quartus Prime software, providing a comprehensive development environment for FPGA design, simulation, and implementation. The operating temperature range is typically 0°C to 85°C (commercial). Supply voltage requirements include a core voltage of 1.2V and I/O voltages of 3.3V/2.5V/1.8V. Detailed technical specifications can be found in the Intel Cyclone IV E FPGA Family data sheet.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess