EN
  • EN
  • DE

EP600DI-3

Part No EP600DI-3
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183489-EP600DI-3
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP600DI-3 CAD Model

Description

The Intel EP600DI-3 is a programmable logic device (PLD) from Intel's now-discontinued EPLD (Erasable Programmable Logic Device) family. While specific documentation for this exact part number is scarce due to its age and obsolescence, understanding similar EPLDs from the same family provides a general understanding of its functionality.

Applications:

  • Early digital logic circuits
  • Prototyping digital designs
  • Implementing simple state machines
  • Address decoding
  • Glue logic in older computer systems

Features:

  • Erasable Programmable Logic: The device could be programmed and erased multiple times, allowing for design iteration.
  • Macrocell Architecture: It likely utilizes a macrocell architecture, where each macrocell contains programmable AND and OR gates, flip-flops, and feedback paths.
  • Input/Output Pins: Provides a number of I/O pins for interfacing with other digital components.
  • In-System Programmability: Likely supported in-system programmability, allowing for updates without removing the device from the circuit board.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption.

Benefits:

  • Design Flexibility: Allows for custom logic implementation without requiring custom silicon.
  • Rapid Prototyping: Enables quick prototyping of digital circuits.
  • Reduced Component Count: Can replace multiple discrete logic gates, reducing board space and complexity.
  • Reprogrammability: Offers the ability to correct design errors or implement new features without replacing the device.

Additional Details: Given the 'EP' prefix and the manufacturer (Intel), the EP600DI-3 likely features an architecture with programmable AND and OR arrays, providing flexibility in implementing various logic functions. It would have been programmed using specialized programming tools and software available at the time of its release. Although obsolete, devices like the EP600DI-3 paved the way for more advanced programmable logic devices like FPGAs and CPLDs.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Nichicon
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess