EN
  • EN
  • DE

TSH122ICT

Part No TSH122ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra low power video buffer,filter with power-down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 9.5MHz
Operating Supply Current 2mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 2.25 V ~ 5 V
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1274706-TSH122ICT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSH122
Introduction Date August 04, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSH122ICT CAD Model

Description

The TSH122ICT from STMicroelectronics is a high-performance voltage feedback amplifier that offers an optimal balance of features to support a wide range of applications. This integrated circuit is designed to provide excellent speed-to-power ratio, making it suitable for battery-powered devices, and portable applications, as well as for use in industrial, medical, and automotive systems where efficiency and reliability are critical.

Key Features

  • High Slew Rate: With a high slew rate, the TSH122ICT is capable of handling fast signal transitions, ensuring high-speed performance in demanding applications.
  • Low Power Consumption: The device is optimized for low power operation, which not only extends battery life in portable devices but also reduces power dissipation in all systems.
  • Wide Bandwidth: Offering a wide bandwidth, this amplifier is suitable for processing a broad range of frequencies, making it versatile for various signal amplification tasks.
  • Single Supply Operation: The TSH122ICT can operate from a single supply voltage, simplifying power supply design and saving space on the PCB.
  • Stable with Capacitive Loads: Its design ensures stability when driving capacitive loads, which is essential for maintaining signal integrity and system reliability.

Applications

The TSH122ICT is designed for use in a variety of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • Signal conditioning
  • Portable and battery-powered equipment
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TSH122ICT is no exception. It is built to meet the high standards expected of industrial-grade components, ensuring performance and durability across a range of environmental conditions.

Package and Availability

The TSH122ICT is available in a compact 5-pin SOT23 package, which is suitable for space-constrained applications. It is also RoHS compliant and is available for ordering in various quantities to meet the needs of both small-scale projects and large-volume production.

For detailed specifications, application notes, and further information, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5925 $55.7375
80+ $1.3067 $104.5360
120+ $1.2658 $151.8960
165+ $1.2250 $202.1250
215+ $1.1842 $254.6030
285+ $1.0617 $302.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,468 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess