EN
  • EN
  • DE

MAX4564EKA

Part No MAX4564EKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703997-MAX4564EKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4564EKA CAD Model

Description

Maxim Integrated MAX4564EKA Analog Switch

The Maxim Integrated MAX4564EKA represents a high-performance, single-pole/double-throw (SPDT) analog switch designed to deliver precision and reliability for a wide range of applications. This compact and efficient component is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

The MAX4564EKA operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications. Its low power consumption is ideal for battery-powered devices, ensuring that the system can run for extended periods without the need for frequent battery replacements.

With its low on-resistance (RON) of just 0.5Ω (typical) at a +5V supply, the MAX4564EKA provides an excellent signal integrity, which is crucial for maintaining the quality of the signal passing through the switch. This low RON is matched with a flatness of only 0.1Ω (typical), which further ensures a consistent performance across the entire analog signal range.

Moreover, the MAX4564EKA features fast switching speeds (tON = 30ns and tOFF = 20ns typical), which makes it suitable for applications requiring high-speed operation. Its high off-isolation of -75dB at 1MHz minimizes crosstalk, thereby preserving the integrity of the signals in applications where multiple channels are switched simultaneously.

The device is offered in a small SOT23-8 package, which is a space-saving solution for densely packed PCBs. The MAX4564EKA's extended temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

Applications that can benefit from the MAX4564EKA include but are not limited to audio and video signal routing, battery-powered systems, sample-and-hold circuits, and communication systems. Its robust design and specifications make it an excellent choice for designers looking for a switch that offers both high performance and reliability.

Overall, the Maxim Integrated MAX4564EKA analog switch is an exceptional component that combines low power consumption, high-speed operation, and precision switching capabilities in a miniature package, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess