EN
  • EN
  • DE
  • IT

VND3NV0413TR

Part No VND3NV0413TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V 3.5A DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 036432-VND3NV0413TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND3NV0413TR CAD Model

Description

STMicroelectronics VND3NV0413TR High-Side Driver

The VND3NV0413TR from STMicroelectronics is a robust high-side driver designed with state-of-the-art technology to control automotive applications. This device is part of the VIPower M0-3 series, offering outstanding performance in driving resistive, inductive, and capacitive loads with high efficiency and reliability.

Key Features

  • Integrated VIPower Technology: The VND3NV0413TR incorporates ST's vertical intelligent power technology, providing a compact and efficient high-side switch.
  • High Current Capability: It is capable of handling high continuous current up to 36V, making it suitable for a wide range of automotive applications.
  • Thermal Protection: The device includes over-temperature protection with non-dissipative thermal shutdown to ensure the safety and longevity of your system.
  • Diagnostic Functions: It features diagnostic feedback through a status pin, which can report various conditions such as open load in off-state, output short to VCC, over-temperature, and more.
  • Load Current Limitation: The VND3NV0413TR provides active current limitation to protect the power switch and the load.
  • Low Standby Current: The quiescent current is minimized when the switch is off, reducing power consumption and extending battery life in automotive applications.

Applications

The VND3NV0413TR is ideal for a wide range of automotive applications such as driving lamps, fans, heaters, and other car body functionalities. Its robustness and built-in protective features make it particularly suited for environments where reliability and performance are critical.

Easy Integration

With its compact PowerSSO-16 package, the VND3NV0413TR is designed for easy integration into vehicle electrical systems. Its standardized form factor and pinout simplify the design-in process, allowing for quick and straightforward implementation in various automotive applications.

Quality and Support

STMicroelectronics provides comprehensive technical support and documentation for the VND3NV0413TR, ensuring that designers can take full advantage of its features and performance. The device is manufactured to meet high-quality standards, offering a reliable solution for high-side driving needs in the automotive industry.

You May Also Be Interested in

ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
STMicroelectronics
LINEAR IC'S
Lowest to $5.7319
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
Microchip Technology
4 BIT PARALLEL-INPUT LATCHED DRI
Lowest to $6.0631
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.2155
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Lowest to $0.2003
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Lowest to $5.2372
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Lowest to $0.5485
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 8DFN
Lowest to $1.1963

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6156 $65.3900
53+ $2.4475 $129.7175
83+ $2.3634 $196.1622
118+ $2.1940 $258.8920
154+ $2.1099 $324.9246
192+ $2.0257 $388.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess