Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193922-EP910DC-30
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP910DC-30 CAD Model

Description

The EP910DC-30 is a custom part that falls under the category of electronic components.

  • Alternative Part Cross-Reference: EP 910 DC 30, EP 910DC30, EP910-DC-30, and EP910DC30
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Non-compliant

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for FMV07N60S1
Intel
Need more? Email Us
ECAD model for GE28F256K3C120
Etron Technology
Lowest to $3.9081
ECAD model for EM68B16CWQH-25IH
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS62LV1024LL-55TI
Maxim Integrated
Need more? Email Us
ECAD model for IH5041CTW
Agilent(Hewlett-Packard)
Prescaler 5V 1/4 16000MHz 8-Pin SOIC Bulk
Need more? Email Us
ECAD model for HMMC-3104-BLK
ISSI, Integrated Silicon Solution Inc
256M, 1.8v, DDR2, Reduced page, 8Mx32, 267Mhz @ CL4, 126 ball BGA (11mmx14mm) Ro
Need more? Email Us
ECAD model for IS43DR32801A-37CBL
ON Semiconductor
DIODE ARRAY GP 600V 30A TO3PF / Diode Array Standard 600 V Through Hole TO-3P-3 Full Pack
Need more? Email Us
ECAD model for FFAF30UA60S
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74LS86FP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention