EN
  • EN
  • DE

FFAF30UA60S

Part No FFAF30UA60S
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 30A TO3PF  /  Diode Array Standard 600 V Through Hole TO-3P-3 Full Pack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Voltage - Forward (Vf) (Max) @ If 2.2 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 90 ns
Current - Reverse Leakage @ Vr 100 µA @ 600 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF-3
Base Product Number FFAF30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 30
Win Source Part Number 1224489-FFAF30UA60S
Ultra Librarian 3D Model Ultra Librarian FFAF30UA60S CAD Model

Description

The ON Semiconductor FFAF30UA60S is a high-performance ultrafast recovery diode designed to meet the demanding requirements of high-efficiency power systems. This diode is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, engineered to enhance the reliability and efficiency of a wide range of applications, including power supplies, inverters, and motor drives.

Key Features

  • High Reverse Voltage: With a maximum repetitive reverse voltage (VRRM) of 600V, the FFAF30UA60S is well-suited for applications requiring high voltage capabilities.
  • High Forward Current: The device can handle a forward current (IF) of up to 30A, making it ideal for handling high power levels.
  • Ultrafast Recovery Time: The diode features an ultrafast recovery time, minimizing power loss and improving the efficiency of the application.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures lower conduction losses and contributes to the overall efficiency of the power system.
  • Soft Recovery Characteristics: The soft recovery characteristic of the diode helps in reducing electromagnetic interference (EMI) and stress on other circuit components during switching.

Applications

The FFAF30UA60S diode is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and inverters
  • Motor control circuits
  • Snubber diode applications

Package and Quality

The FFAF30UA60S comes in a TO-3P package, which is known for its high thermal performance and reliability. ON Semiconductor's commitment to quality ensures that this diode meets rigorous industry standards for performance and durability.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The FFAF30UA60S is designed with eco-friendly use in mind, adhering to RoHS directives which limit the use of hazardous substances in electronic components.

Overall, the FFAF30UA60S from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-performance ultrafast recovery diode.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess