EN
  • EN
  • DE

1N5620USJANTX

Part No 1N5620USJANTX
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Diode Standard Recovery Rectifier 800V 1A 2-Pin MELF-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MELF
Element Configuration Single
Forward Voltage 1.3 V
Max Operating Temperature 200 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Peak Non-Repetitive Surge Current 30 A
RoHS Compliant
Win Source Part Number 1230782-1N5620USJANTX
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5620USJANTX CAD Model

Description

Product Overview: 1N5620USJANTX from Microchip Technology

The 1N5620USJANTX is a high-quality, military-grade diode from the renowned manufacturer Microchip Technology. This component is designed to meet the stringent requirements of the aerospace and defense industries, offering exceptional performance and reliability in the most demanding environments.

Key Features

  • Robust Construction: The diode is built to withstand extreme conditions, making it suitable for mission-critical applications where failure is not an option.
  • High Voltage Rating: With a high reverse voltage capability, this diode can handle significant voltage levels, ensuring stable operation in high-voltage circuits.
  • Low Leakage Current: The 1N5620USJANTX features a low leakage current, minimizing power loss and improving the efficiency of the electronic system.
  • Fast Switching Speed: This diode offers quick switching capabilities, which is essential for high-frequency applications and power regulation.
  • Military Specifications: The device adheres to the JANTX level of the MIL-PRF-19500/578 specification, indicating its suitability for military use.

Applications

The 1N5620USJANTX is ideal for a wide range of applications, including:

  • Power supply design and regulation
  • High-reliability systems in aerospace and defense
  • Switching power converters
  • Protection circuits in sensitive electronics
  • High-frequency RF and microwave applications

Quality and Reliability

Microchip Technology's commitment to quality ensures that each 1N5620USJANTX diode is manufactured to the highest standards. The device's military-grade designation guarantees that it has undergone rigorous testing to ensure performance under the harshest conditions. Engineers and designers can trust this diode to deliver consistent and dependable service, which is critical in systems where reliability is paramount.

With its combination of durability, high voltage rating, and fast switching speed, the 1N5620USJANTX from Microchip Technology stands out as an excellent choice for applications that require the utmost in electronic component performance and reliability.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess