EN
  • EN
  • DE

IH5041CTW

Part No IH5041CTW
Manufacturer Maxim Integrated
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222748-IH5041CTW
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5041CTW CAD Model

Description

The IH5041CTW is a high-quality, precision analog switch manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This analog switch is designed to meet the stringent requirements of modern electronic systems, providing an efficient and versatile solution for signal routing applications.

Key Features

  • High-Speed Operation: The IH5041CTW is capable of fast switching speeds, making it suitable for high-frequency signal routing.
  • Low On-Resistance: With its low on-resistance, this switch ensures minimal signal attenuation and power loss, enhancing overall system performance.
  • Single Supply Operation: It operates with a single supply voltage, simplifying power management within the system.
  • Dual SPDT Configuration: The dual single-pole double-throw (SPDT) configuration allows for greater flexibility in signal routing, enabling the user to connect one input to either of two outputs.
  • Bidirectional Signal Flow: The switch supports bidirectional signal flow, which means it can route signals in both directions through the switch.
  • Low Power Consumption: Designed for energy efficiency, the IH5041CTW consumes minimal power, making it ideal for battery-powered and portable devices.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in various environments.

Applications

The IH5041CTW is suitable for a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment
  • Medical Equipment

Quality and Reliability

Maxim Integrated's commitment to quality and reliability is reflected in the IH5041CTW, which is built to meet the highest industry standards. It undergoes rigorous testing to ensure it performs consistently under various conditions, providing peace of mind to designers and engineers who require dependable components for their critical applications.

For more detailed information, specifications, and application notes, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

TA-I
Lowest to $0.1194
Xilinx Inc.
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess