EN
  • EN
  • DE

IS62LV1024LL-55TI

Part No IS62LV1024LL-55TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222729-IS62LV1024LL-55TI
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS62LV1024LL-55TI CAD Model

Description

The IS62LV1024LL-55TI is a high-speed, low-power static random-access memory (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring fast access times and low power consumption, such as portable devices, embedded systems, and cache memory.

Applications

  • Portable Devices: Used in mobile phones, PDAs, and other battery-powered devices for data storage and caching.
  • Embedded Systems: Employed in industrial control systems, medical devices, and other embedded applications requiring high-speed memory.
  • Cache Memory: Integrated into processors and microcontrollers as cache memory for improving data access times.
  • Instrumentation: Used in test and measurement equipment for data logging and waveform storage.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for data buffering and control.

Features

  • Capacity: Offers a specific memory capacity (e.g., 1MB) for storing data and instructions.
  • Fast Access Time: Provides very fast read and write access times, enabling quick data retrieval and storage.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Wide Operating Voltage: Operates over a broad voltage range, accommodating different power supply configurations.
  • Data Retention: Retains data even when power is turned off, ensuring data integrity.

Benefits

  • High Performance: Delivers fast memory access for demanding applications.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Reliable Data Storage: Ensures data integrity with data retention capabilities.
  • Simplified System Design: Easy integration with other system components.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The IS62LV1024LL-55TI operates on a low supply voltage, typically 3.3V or 5V. It is available in various package options, such as SOIC or TSOP, to suit different application requirements. The SRAM device is designed to meet industry standards for reliability and performance. It incorporates advanced circuit design techniques to minimize power consumption and maximize speed. This device offers a balance of performance, power efficiency, and cost-effectiveness, making it a popular choice for various high-speed memory applications.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess