EN
  • EN
  • DE

EPM7032QI44-15

Part No EPM7032QI44-15
Manufacturer Intel
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFP
Number of Gates 600
Number of Logic Blocks (LABs) 2
Number of Macrocells 32
RoHS Non-Compliant
Win Source Part Number 1222887-EPM7032QI44-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7032QI44-15 CAD Model

Description

The EPM7032QI44-15 is a complex programmable logic device (CPLD) from Intel (formerly Altera). CPLDs are programmable logic devices used for implementing digital logic circuits. They provide a flexible and efficient way to implement custom logic functions in various electronic systems. The EPM7032QI44-15 is part of the MAX 7000 family, known for its ease of use and versatility.

Applications

  • Industrial Control Systems: Used in industrial control systems for implementing custom control logic and interface functions.
  • Telecommunications Equipment: Employed in telecommunications equipment for signal processing and control functions.
  • Networking Devices: Found in networking devices for implementing custom routing and switching logic.
  • Automotive Electronics: Utilized in automotive electronics for implementing custom control and interface functions.
  • Consumer Electronics: Used in consumer electronics devices for implementing custom logic and control functions.

Features

  • 32 Macrocells: Contains 32 macrocells, each capable of implementing a variety of logic functions.
  • 44-Pin PQFP Package: Housed in a 44-pin Plastic Quad Flat Pack (PQFP) package for easy surface mounting.
  • 15ns Propagation Delay: Features a propagation delay of 15ns, providing fast and predictable performance.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy reprogramming and design updates.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Flexible Logic Implementation: Allows for flexible implementation of custom logic functions, enabling designers to tailor the device to their specific needs.
  • Reduced Development Time: Simplifies the design process and reduces development time compared to traditional gate array designs.
  • Improved System Performance: Fast propagation delay improves overall system performance and responsiveness.
  • Easy Design Updates: In-system programmability allows for easy design updates and modifications without removing the device from the circuit board.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions in a wide range of applications.

Additional Details

The EPM7032QI44-15 CPLD is typically programmed using hardware description languages (HDLs) such as VHDL or Verilog. The design is then synthesized and implemented using Intel's Quartus Prime software. The device is non-volatile, meaning that it retains its programming even when power is removed. The 15ns propagation delay refers to the maximum time it takes for a signal to propagate through the device. The EPM7032QI44-15 is a versatile and reliable CPLD that is widely used in a variety of electronic systems. The technical specifications, including operating voltage, temperature range, and I/O capabilities, can be found in the manufacturer's datasheet. This CPLD provides a flexible and efficient way to implement custom logic functions, making it a popular choice for designers and engineers.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Nichicon
Need more? Email Us
Panjit
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess