EN
  • EN
  • DE

EPM7064SLC44-6N

Part No EPM7064SLC44-6N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
RoHS Compliant
Win Source Part Number 1128433-EPM7064SLC44-6N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7064SLC44-6N CAD Model

Description

The EPM7064SLC44-6N is a Programmable Logic Device (PLD) from Intel's MAX 7000S family. This device offers a flexible and cost-effective solution for a wide range of digital logic applications. It is characterized by its in-system programmability, high performance, and ease of use. This particular part comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.

Applications:

  • Address decoding: Used to select specific memory locations or peripherals in a system.
  • Glue logic: Interconnecting various components within a digital system.
  • State machine implementation: Control the sequence of operations in a digital system.
  • Peripheral control: Managing the operation of external devices.
  • Simple arithmetic functions: Implementing adders, subtractors, and other basic math functions.

Features:

  • 64 macrocells: Each macrocell provides a configurable logic function.
  • In-system programmability (ISP): Allows for easy reprogramming without removing the device from the circuit board.
  • High speed: Offers a propagation delay as low as 6 ns.
  • Flexible architecture: Provides a variety of logic resources to implement complex functions.
  • 44-pin PLCC package: A compact and easy-to-use package for prototyping and production.
  • Low power consumption: Ideal for battery-powered or energy-sensitive applications.

Benefits:

  • Reduced time-to-market: ISP allows for rapid prototyping and design changes.
  • Lower system cost: Integration of multiple logic functions into a single device.
  • Improved system performance: High speed and flexible architecture allow for optimized designs.
  • Increased design flexibility: Configurable logic resources allow for a wide range of applications.
  • Simplified board design: Reduced component count and compact package size.

Additional Details:

The EPM7064SLC44-6N operates from a 5V power supply. It supports a variety of input and output standards. The '6N' designation indicates a specific speed grade within the MAX 7000S family, representing a propagation delay of 6ns. It is a non-volatile device, meaning that it retains its configuration even when power is removed. This makes it suitable for applications where data retention is critical. The device can be programmed using industry-standard programming tools. It offers a robust solution for digital logic designs.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
TE Connectivity
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hanrun
Lowest to $0.8712

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess