EN
  • EN
  • DE

EPM7128ELC8410P

Part No EPM7128ELC8410P
Manufacturer Intel
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC Cpld 128MC 10NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 2500
Number of Logic Blocks (LABs) 8
Number of Macrocells 128
RoHS Non-Compliant
Win Source Part Number 1057355-EPM7128ELC8410P
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128ELC8410P CAD Model

Description

The EPM7128ELC84-10P is a complex programmable logic device (CPLD) from Intel (formerly Altera). This device is part of the MAX 7000 series, known for its high performance, ease of use, and cost-effectiveness. The EPM7128ELC84-10P is designed for a wide range of digital logic applications, offering a flexible and efficient solution for implementing custom logic functions.

Applications:

  • Address Decoding: Used in memory systems and microprocessor interfaces for decoding memory addresses.
  • Glue Logic: Provides custom logic functions to interface between different integrated circuits.
  • State Machines: Implements state machines for controlling complex digital systems.
  • Peripheral Control: Used to control and interface with various peripheral devices.
  • Data Processing: Performs custom data processing functions in a variety of applications.

Features:

  • 128 Macrocells: Provides a large number of logic resources for implementing complex functions.
  • 84-Pin PLCC Package: Offers a compact and easy-to-use package for PCB mounting.
  • 10 ns Pin-to-Pin Delay: Provides high-speed performance for demanding applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the board.
  • MAX 7000 Architecture: Based on a proven architecture known for its reliability and performance.

Benefits:

  • Flexibility: Allows for implementing custom logic functions to meet specific application requirements.
  • High Performance: Provides fast pin-to-pin delays for high-speed operation.
  • Easy Programming: ISP feature simplifies programming and debugging.
  • Cost-Effective: Offers a cost-effective solution for implementing digital logic functions.
  • Reliable Operation: Based on a proven architecture for reliable performance.

The EPM7128ELC84-10P is programmed using Intel's (Altera's) Quartus Prime software, which provides a comprehensive development environment for designing and implementing logic functions. The device is non-volatile, meaning that it retains its configuration even when power is removed. This CPLD is a versatile and reliable solution for a wide range of digital logic applications.

For specific technical details such as the number of I/O pins, operating voltage, and power consumption, refer to the manufacturer's datasheet.

You May Also Be Interested in

Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess