EN
  • EN
  • DE

EPM7128SLC84-15W

Part No EPM7128SLC84-15W
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057362-EPM7128SLC84-15W
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128SLC84-15W CAD Model

Description

The EPM7128SLC84-15W is a MAX 7000 series Programmable Logic Device (PLD) from Intel (formerly Altera). Similar to the EPM7128QC100-15, it features 128 macrocells, providing a high level of logic density suitable for complex digital designs. The 'SLC84' designation refers to the package type, which is an 84-pin PLCC (Plastic Leaded Chip Carrier). The '-15' indicates a 15ns propagation delay, representing the speed grade. The 'W' suffix often signifies a wide voltage range or a specific industrial temperature range.

Applications

  • Industrial Control Systems: Used extensively in industrial automation and control applications.
  • Embedded Systems: Found in various embedded systems for implementing custom logic.
  • Communication Equipment: Deployed in communication devices for interface and control logic.
  • Automotive Applications: Can be used in automotive systems requiring custom logic solutions (depending on temperature range).
  • Medical Devices: Potentially used in medical equipment for specific control and processing functions.

Features

  • 128 Macrocells: Contains 128 macrocells for implementing complex logic functions.
  • 84-Pin PLCC Package: Available in an 84-pin PLCC (Plastic Leaded Chip Carrier) package for through-hole or socketed mounting.
  • In-System Programmability (ISP): Supports ISP, allowing the device to be programmed after it is mounted on the PCB.
  • High-Speed Performance: Offers high-speed performance with a propagation delay of 15ns.
  • Flexible Architecture: Features a flexible architecture with programmable interconnect resources.
  • Programmable Interconnect Array (PIA): Features a PIA that allows for flexible routing of signals between macrocells.

Benefits

  • High Logic Density: Provides a high logic density for implementing complex designs.
  • Simplified Design: Simplifies the design process by allowing logic functions to be implemented in software.
  • Increased Flexibility: Provides increased flexibility by allowing the device to be reprogrammed as needed.
  • Faster Time-to-Market: Reduces time-to-market by allowing designs to be quickly prototyped and modified.
  • Easy Prototyping: The PLCC package facilitates easy prototyping and device replacement.
  • Improved Reliability: Improves reliability by reducing the number of interconnections on the PCB.

Additional Details

The EPM7128SLC84-15W operates at a specific voltage range (typically 5V or 3.3V) and has specific timing characteristics that must be considered during design. The device is programmed using Altera's Quartus II software or other compatible programming tools. The datasheet is crucial for detailed specifications, including propagation delays, setup and hold times, and power consumption. The PLCC package allows for socketed mounting, which simplifies prototyping and replacement. 'W' often suggests compliance with specific environmental standards or a wider operating temperature range, making it suitable for more demanding applications. Proper PCB layout guidelines should be followed to minimize noise and ensure reliable operation.

You May Also Be Interested in

Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess