EN
  • EN
  • DE

EPM9560RC240-15C

Part No EPM9560RC240-15C
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 12000
Number of Logic Blocks (LABs) 35
Number of Macrocells 560
Number of Pins 240
RoHS Non-Compliant
Win Source Part Number 1222504-EPM9560RC240-15C
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM9560RC240-15C CAD Model

Description

The EPM9560RC240-15C is a Complex Programmable Logic Device (CPLD) belonging to Intel's MAX 9000 family. These CPLDs are designed to provide high density and high performance for a variety of logic integration applications. They are known for their advanced features, including flexible routing and in-system programmability.

Applications:

  • High-density logic replacement
  • Peripheral controllers
  • Address decoding
  • State machine implementation
  • Data path control

Features:

  • 560 Macrocells: Offers a substantial amount of programmable logic for implementing complex functions.
  • 240 pins: Provides a high pin count for extensive I/O connectivity.
  • In-System Programmability (ISP): Enables easy design iteration and updates without removing the device.
  • High-speed performance: Supports fast and efficient operation in demanding applications.
  • Programmable Interconnect Array (PIA): Provides flexible routing of signals between macrocells.
  • Advanced I/O capabilities: Supports various I/O standards and configurations.

Benefits:

  • High logic density: Integrates a large amount of logic into a single device, saving board space and reducing system cost.
  • Increased design flexibility: Allows designers to customize logic functions to meet specific application requirements.
  • Improved system performance: Enables faster and more efficient operation compared to discrete logic solutions.
  • Reduced development time: Simplifies the design process and accelerates time-to-market.
  • Lower power consumption: Contributes to lower overall system power requirements.

Additional Details:

The EPM9560RC240-15C utilizes CMOS EPROM technology for non-volatile storage of configuration data. The '-15' designation indicates a specific speed grade, and the 'C' denotes a specific temperature range. It's commonly used in applications demanding high performance and complex logic implementation. Refer to the Intel documentation for detailed specifications, including power consumption, timing characteristics, and supported I/O standards.

You May Also Be Interested in

Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hanrun
Lowest to $0.8712
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess