EN
  • EN
  • DE

EPXA4F672I2

Part No EPXA4F672I2
Manufacturer Intel
Catalog OEM Souring
Description SoC FPGA 672-Pin FC-FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465997-EPXA4F672I2
Manufacturer Intel
Package Tray
Product Status Obsolete
Core Type 32-Bit ARM9
Speed 200MHz
Interface EBI/EMI, UART/USART
Program SRAM Bytes 128K
Data SRAM Bytes 64K
FPGA Core Cells 16640
FPGA Gates 400K
Voltage - Supply 1.8V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C
Package / Case 672-BBGA
Supplier Device Package 672-FBGA (27x27);5;9;7;10;8;3;4;2;1;600071;313;544;150;3857;93417;10135;11710;3;1;17;6;0;1;293894;510267;188248;16 MHz;18 MHz;25 MHz;80 MHz;166 MHz;200 MHz;266 MHz;342950;752419;800352;227734;142956;188388;86490;157987;510268;168125;227738;116126;261537;1;157993;239327;120430;1;227715;108005;261529;86490;510268;256;576;891;2304;4160;16640;38400;168079;248501;73404;214722;68697;213219;120395;436;846;891;2862;45759;61153;202821;409393;212425;212617;139433;38976;39003;218092;261797;290191;69617;95610;141867;158056;225507;264287;264288;70213;70214;510270;510271;290263;69619;95613;141932;157958;225523;264293;70216;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian EPXA4F672I2 CAD Model

Description

The EPXA4F672I2 is a SoC FPGA (System on Chip Field Programmable Gate Array) with a 672-Pin FC-FBGA (Flip Chip-Fine Pitch Ball Grid Array) configuration, designed and manufactured by Intel. This high-performance component integrates a field-programmable gate array with a hard processor system on a single chip, providing a highly flexible and efficient solution for developing sophisticated embedded systems. The EPXA4F672I2 is optimized for applications requiring high-speed data processing, custom logic, and advanced computational capabilities, making it an ideal choice for a wide range of industries, including telecommunications, automotive, and industrial automation. Its ability to be programmed to perform specific tasks makes it extremely versatile, accommodating a variety of design specifications and system requirements. The EPXA4F672I2 represents Intel's commitment to innovation in integrated system development, offering a powerful platform for creating highly customized, high-performance electronic solutions.

You May Also Be Interested in

STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess