EN
  • EN
  • DE

FC80960HA40SL2GW

Part No FC80960HA40SL2GW
Manufacturer Intel
Catalog Embedded - Microprocessors
Description IC MPU I960 40MHZ 208QFP  /  i960 Microprocessor IC series 1 Core, 32-Bit 40MHz 208-PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Intel
Series i960
Package Tray
Product Status Obsolete
Core Processor i960
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 40MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 85°C (TC)
Package / Case 208-QFP
Supplier Device Package 208-PQFP
RoHS Status RoHS non-compliant
MSL Level 5 (48 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Other Names 813625
Standard Package 1
Win Source Part Number 1228252-FC80960HA40SL2GW
Ultra Librarian 3D Model Ultra Librarian FC80960HA40SL2GW CAD Model

Description

The Intel FC80960HA40SL2GW is an embedded microprocessor designed for a range of industrial and embedded applications. This processor is based on Intel's architecture and provides a combination of performance, power efficiency, and integrated features, making it suitable for demanding real-time control, automation, and communication tasks.

Applications:

  • Industrial automation systems
  • Robotics control
  • Networking equipment
  • Embedded computing platforms
  • Medical devices

Features:

  • High-performance processing core
  • Integrated peripherals (e.g., timers, communication interfaces)
  • Low power consumption
  • Wide operating temperature range
  • Robust security features

Benefits:

  • Enables real-time control and responsiveness
  • Reduces system complexity with integrated peripherals
  • Extends battery life in portable applications
  • Ensures reliable operation in harsh environments
  • Protects sensitive data and system integrity

Additional Details:

The FC80960HA40SL2GW is typically a surface-mount device (SMD) for easy integration into PCB designs. It includes various integrated peripherals, such as UART, SPI, I2C, and Ethernet interfaces, which simplify system development and reduce the need for external components. The processor's low power consumption allows for fanless operation in many applications. Refer to the Intel datasheet for detailed specifications regarding clock speed, memory interfaces, power consumption, and thermal characteristics. The device is intended to provide a stable and reliable foundation for embedded systems, providing long-term availability and support.

The specific features and performance characteristics vary based on the product generation and targeted applications, so the Intel datasheet is the primary source for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess