EN
  • EN
  • DE

FF80576GG0453M

Part No FF80576GG0453M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T8100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955206-FF80576GG0453M
Series *
Ultra Librarian 3D Model Ultra Librarian FF80576GG0453M CAD Model

Description

The FF80576GG0453M is an Intel embedded microprocessor. Given the 'FF' prefix and the presence of 'GG' in the identifier, it's likely a Mobile Core 2 Duo or a similar generation embedded processor. These processors are designed for applications requiring a balance of performance and power efficiency in embedded systems.

Applications:

  • Industrial Automation: Controlling machinery, data acquisition systems, and other industrial equipment.
  • Point-of-Sale (POS) Systems: Running POS terminals, kiosks, and payment processing devices.
  • Medical Devices: Powering medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Gaming Machines: Driving arcade games, slot machines, and other gaming platforms.
  • Digital Signage: Controlling digital displays, interactive kiosks, and advertising systems.

Features:

  • Dual-Core Processing: Provides two independent processing cores for multitasking and parallel processing.
  • Low Power Consumption: Designed for energy-efficient operation in embedded systems.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display output.
  • Support for DDR3 Memory: Compatible with DDR3 memory for high-speed data access.
  • Embedded Lifecycle Support: Offers extended product availability and support for embedded applications.
  • Virtualization Technology: Supports virtualization for running multiple operating systems or applications on a single processor.

Benefits:

  • High Performance: Delivers sufficient processing power for demanding embedded applications.
  • Energy Efficiency: Reduces power consumption and heat dissipation in embedded systems.
  • Integrated Features: Includes integrated graphics and memory controller for simplified system design.
  • Long-Term Availability: Ensures a stable supply of processors for long-lifecycle products.
  • Enhanced Security: Provides security features for protecting sensitive data and applications.

Additional Details:

The FF80576GG0453M is typically packaged in a BGA (Ball Grid Array) format for surface mount assembly. The specific thermal design power (TDP) and clock speed would vary depending on the exact model within the Core 2 Duo or similar family. Intel provides detailed specifications and datasheets for its embedded processors, including information on power consumption, operating temperature range, and supported features. Embedded systems designers need to carefully consider these specifications to ensure compatibility and reliability in their applications. The processor typically requires a chipset to provide I/O connectivity and memory support. Fanless cooling solutions are often employed in embedded applications to minimize noise and improve reliability.

Due to its age, it's likely used in legacy systems. Accessing the full datasheet from Intel might be difficult, requiring specialized access or archival searches.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess