EN
  • EN
  • DE

FH8065802061602S R23Q

Part No FH8065802061602S R23Q
Manufacturer Intel
Catalog OEM Parts (F - I)
Description CPU Intel Core M-5Y71
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095888-FH8065802061602S R23Q
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH8065802061602S R23Q CAD Model

Description

The FH8065802061602S R23Q is an Intel Xeon E3-1270 v5 processor. This CPU is part of the Skylake family, designed for servers and workstations. It offers a balance of performance and power efficiency, making it suitable for various professional applications. Its features include enhanced security and virtualization capabilities.

Applications:

  • Small Business Servers: Used in entry-level servers for file sharing, print services, and basic application hosting.
  • Workstations: Employed in workstations for CAD, content creation, and software development.
  • Network Attached Storage (NAS) Devices: Found in high-performance NAS devices for data storage and management.
  • Industrial PCs: Used in industrial PCs for process control, automation, and data acquisition.

Features:

  • Skylake Architecture: Built on Intel's 14nm Skylake architecture.
  • Quad-Core Processor: Features four processing cores for multitasking and demanding applications.
  • Base Clock Speed: Operates at a base clock speed of 3.6 GHz.
  • Turbo Boost Technology: Can dynamically increase clock speed up to 4.0 GHz for increased performance.
  • DDR4 Memory Support: Supports DDR4 memory for faster data transfer rates.
  • LGA 1151 Socket: Compatible with motherboards using the LGA 1151 socket.
  • 80W TDP: Moderate thermal design power for energy efficiency.
  • Intel HD Graphics P530: Integrated professional-grade graphics for workstation applications.
  • Intel vPro Technology: Enhanced security and manageability features for business environments.

Benefits:

  • High Performance: Delivers strong performance for demanding server and workstation workloads.
  • Improved Security: Intel vPro Technology enhances security and manageability.
  • Energy Efficiency: Lower TDP contributes to lower power consumption and heat generation.
  • Smooth Multitasking: Quad-core design enables smooth multitasking and efficient handling of multiple applications.
  • Enhanced Graphics: Integrated Intel HD Graphics P530 provides professional-grade graphics capabilities.

Additional Details:

The Intel Xeon E3-1270 v5 has a base clock speed of 3.6 GHz and a maximum turbo frequency of 4.0 GHz. It features 8 MB of Intel Smart Cache. It supports DDR4 memory with speeds up to 2133 MHz. The integrated Intel HD Graphics P530 is optimized for professional applications such as CAD and content creation. The processor supports Intel Quick Sync Video technology for fast video encoding and decoding. It also supports Intel Hyper-Threading Technology, allowing each core to handle two threads simultaneously, effectively doubling the number of virtual cores. The processor's integrated memory controller supports dual-channel memory configuration for improved memory bandwidth.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess