EN
  • EN
  • DE

FH8070304243808

Part No FH8070304243808
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom x6425E (1.5M Cache, 3.00 GHz) SRKUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954391-FH8070304243808
Series *
Ultra Librarian 3D Model Ultra Librarian FH8070304243808 CAD Model

Description

The Intel FH8070304243808 is an embedded microprocessor designed to meet the demands of various industrial and commercial applications. As part of Intel's range of embedded solutions, this processor provides a balance of performance, power efficiency, and reliability. It is engineered to operate in challenging environments while delivering consistent processing capabilities for critical tasks.

Applications

  • Industrial automation control
  • Gaming machines
  • Digital signage systems
  • Thin clients
  • Surveillance systems

Features

  • Multi-core processing architecture for enhanced multitasking
  • Integrated graphics processing unit (GPU) for visual applications
  • Low power consumption for energy efficiency
  • Extended temperature range support
  • Integrated security features

Benefits

  • Improved responsiveness and performance in multitasking environments
  • Enhanced graphics capabilities for visual-rich applications
  • Reduced energy costs and extended battery life
  • Reliable operation in harsh environmental conditions
  • Increased system security with integrated security features

The FH8070304243808 microprocessor incorporates a multi-core design, allowing it to handle multiple processes simultaneously and efficiently. This is crucial for applications that require real-time data processing and analysis. The integrated GPU supports high-resolution displays and accelerated graphics rendering, making it suitable for digital signage and gaming machines. The processor also features advanced power management technologies to minimize energy consumption and extend battery life in portable devices. Its extended temperature range ensures stable performance in extreme operating conditions, essential for industrial applications.

Furthermore, the FH8070304243808 includes integrated security features, such as Intel's Platform Protection Technology, to protect against unauthorized access and data breaches. This is particularly important for applications that handle sensitive information or require secure communication. The processor's compact form factor and low thermal design power (TDP) make it an ideal choice for space-constrained and energy-sensitive applications. Overall, the Intel FH8070304243808 offers a comprehensive solution for embedded systems, providing a compelling combination of performance, efficiency, and security.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess