EN
  • EN
  • DE

GE28F128W30T90

Part No GE28F128W30T90
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020530-GE28F128W30T90
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GE28F128W30T90 CAD Model

Description

The Intel GE28F128W30T90 is a 128-Mbit (16 MB) StrataFlash memory device. It's a non-volatile memory solution designed for embedded applications requiring reliable data storage and high performance. This memory is known for its fast read access times and endurance capabilities. It is organized as 8M x 16 bits.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Boot Memory
  • Data Logging

Features:

  • 128 Mbit (16 MB) Capacity: Provides ample storage space for code and data.
  • Page Mode Operation: Enables fast read and write operations.
  • Asynchronous Interface: Simplifies integration with microcontrollers and other embedded processors.
  • Sector Architecture: Allows for flexible memory partitioning and efficient data management.
  • Endurance: Designed for a high number of program/erase cycles.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • Operating Temperature Range: Suitable for industrial and automotive environments.

Benefits:

  • Fast Boot Times: Enables quick system startup in embedded applications.
  • Reliable Data Storage: Provides non-volatile storage for critical data and code.
  • Efficient Data Management: Sector architecture allows for efficient allocation and management of memory space.
  • Low Power Operation: Reduces energy consumption in portable devices, extending battery life.
  • High Endurance: Withstands a large number of program/erase cycles, ensuring long-term reliability.
  • Simplified System Design: Asynchronous interface simplifies integration with microcontrollers.

Additional Details:

The GE28F128W30T90 operates at a voltage of 3.0V. It features a burst read mode for fast data retrieval. The device also supports a common flash interface (CFI), enabling standardized programming and identification. The memory is available in various package options. It utilizes advanced memory cell technology to achieve high density and reliability. Detailed specifications, including timing parameters and electrical characteristics, can be found in the Intel StrataFlash datasheet. The device is designed to meet the demanding requirements of embedded systems, offering a combination of high performance, reliability, and low power consumption.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess