EN
  • EN
  • DE

FW82801AB SL38J

Part No FW82801AB SL38J
Manufacturer Intel
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060013-FW82801AB SL38J
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FW82801AB SL38J CAD Model

Description

The Intel FW82801AB, marked with the sSpec number SL38J, is an I/O Controller Hub (ICH) that is part of Intel's chipset family. These hubs manage the communication between the CPU and various peripheral devices connected to the motherboard. The FW82801AB provides essential input/output functions for desktop and mobile platforms.

Applications

  • Desktop Motherboards: Serves as the I/O controller hub on desktop motherboards, managing communication between the CPU, memory, and peripherals.
  • Mobile Platforms (Laptops): Used in laptop designs to provide I/O connectivity and manage power consumption.
  • Embedded Systems: Integrated into certain embedded systems requiring robust I/O capabilities.
  • Industrial PCs: Found in industrial PC applications where reliable I/O performance is critical.
  • Server Platforms: In some cases, may be used in entry-level server platforms to provide basic I/O functionality.

Features

  • Integrated USB Controller: Includes a USB controller to support multiple USB ports for connecting peripherals.
  • Integrated IDE Controller: Provides an IDE (Integrated Drive Electronics) controller for connecting older hard drives and optical drives.
  • PCI Interface: Offers a PCI interface for connecting expansion cards.
  • LPC Interface: Features an LPC (Low Pin Count) interface for connecting legacy devices such as the BIOS chip and Super I/O controller.
  • Integrated Audio Controller: May include an integrated audio controller for sound output.

Benefits

  • Enhanced System Performance: Improves overall system performance by efficiently managing I/O operations.
  • Increased Connectivity: Provides a wide range of connectivity options for peripherals and expansion cards.
  • Reduced System Cost: Integrates multiple I/O functions into a single chip, reducing the overall system cost.
  • Simplified Motherboard Design: Simplifies the design of motherboards by providing a comprehensive I/O solution.
  • Improved Power Management: Offers power management features to reduce energy consumption.

Additional Details

The FW82801AB communicates with the CPU via the Hub Interface. It manages data transfer between the CPU and peripherals such as hard drives, USB devices, and expansion cards. It supports various power management modes to conserve energy when the system is idle. The sSpec number SL38J identifies a specific stepping or revision of the FW82801AB, which may have slightly different features or performance characteristics. More detailed specifications, including power consumption, operating temperature range, and pinout diagrams, can be found in the official Intel datasheet for this chipset.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess