EN
  • EN
  • DE

GT28F640W18B85

Part No GT28F640W18B85
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029926-GT28F640W18B85
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT28F640W18B85 CAD Model

Description

The GT28F640W18B85 is a 64-Megabit (64Mb) CMOS flash memory device manufactured by Intel. Organized as 4M x 16 bits, it's designed for applications requiring high-density, non-volatile storage. The device features a Buffered Enhanced Factory Programming (BEFP) option, providing efficient programming during manufacturing. Its low power consumption and robust design make it suitable for a range of embedded systems.

Applications

  • Embedded Systems: Ideal for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Used in routers, switches, and network appliances for storing OS images and application code.
  • Industrial Control Systems: Suitable for storing program code, calibration data, and configuration settings in industrial automation equipment.
  • Automotive Systems: Employed for storing software and data in automotive control units (ECUs).
  • Telecommunications Equipment: Used in communication devices for storing firmware and configuration parameters.
  • Aerospace Applications: Used in aerospace systems for storing critical program code and data.

Features

  • High-Density Storage: Offers 64Mb of non-volatile flash memory.
  • CMOS Technology: Ensures low power consumption for energy-efficient operation.
  • Buffered Enhanced Factory Programming (BEFP): Enables efficient programming during manufacturing.
  • Sector Erase Architecture: Allows for selective erasure and reprogramming of individual memory sectors.
  • x16 Data Bus Width: Supports 16-bit data access for improved data transfer rates.
  • Automatic Write Timing: Simplifies write operations by automatically adjusting timing parameters.

Benefits

  • Reliable Non-Volatile Storage: Ensures long-term data retention without requiring power.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered devices.
  • Efficient Factory Programming: BEFP simplifies and speeds up the manufacturing programming process.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization and updates.
  • Improved Data Transfer Rates: x16 data bus width enables faster data access and transfer.
  • Simplified Programming: Automatic write timing simplifies the programming process, reducing development time.

Technical Specifications

Key technical specifications include:

  • Memory Size: 64 Megabits (4M x 16).
  • Supply Voltage: Typically 3.0V or 5.0V.
  • Operating Temperature Range: Industrial (-40°C to +85°C).
  • Access Time: Specific access time (e.g., 85ns) depends on the exact part number variant.
  • Erase/Program Cycles: Endurance is generally rated at 100,000 cycles per sector.
  • Data Retention: Data retention typically guaranteed for 20 years.

The GT28F640W18B85 is a high-density flash memory solution that provides reliable non-volatile storage for a wide range of applications. Its combination of high capacity, low power consumption, and BEFP makes it an excellent choice for embedded systems requiring efficient and dependable memory.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess