EN
  • EN
  • DE

INTEL 100-000000075 - AMD EPYC 7542 (2.90GHz - 32C) CPU

Part No INTEL 100-000000075 - AMD EPYC 7542 (2.90GHz - 32C) CPU
Manufacturer Intel
Catalog CPU
Description AMD EPYC 7542 (2.90GHz - 32C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423192-INTEL 100-000000075 - AMD EPYC 7542 (2.90GHz - 32C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL 100-000000075 - AMD EPYC 7542 (2.90GHz - 32C) CPU CAD Model

Description

The INTEL 100-000000075, which is an AMD EPYC 7542 processor, represents a fusion of impressive core count and computing power. It is part of AMD's EPYC Rome series, specifically designed for the demands of modern data centers and enterprise-level computing. The EPYC 7542 features an astounding 32 cores (32C) and 64 threads, thanks to AMD's implementation of Simultaneous Multithreading (SMT). Operating at a base clock speed of 2.90GHz, it can handle intense computational workloads efficiently. It possesses a significant 128MB L3 cache, greatly enhancing data retrieval speeds and reducing latency in multi-threaded applications. With a thermal design power (TDP) of 225 Watts, it is tailored for high-performance computing environments, offering exceptional performance per watt. The processor is built on AMD's 7nm process technology, leading the way in energy efficiency and compute density. It supports AMD's Infinity Fabric, allowing for fast communication between CPUs in dual-socket systems, enhancing scalability and performance in multi-processor configurations. The AMD EPYC 7542 is compatible with the SP3 socket, fitting into a wide range of server motherboards. It embraces PCIe Gen4, doubling the bandwidth over its predecessor and supporting a wide array of peripherals. Ideal for data analytics, cloud computing, and other demanding applications, the EPYC 7542 delivers unparalleled performance and scalability.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess