EN
  • EN
  • DE

AD8567ACPZ-R2

Part No AD8567ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 80nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 008512-AD8567ACPZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8567ACPZ-R2 CAD Model

Description

Product Overview: AD8567ACPZ-R2 by Analog Devices Inc.

The AD8567ACPZ-R2 is a high-performance, precision operational amplifier (op-amp) manufactured by the renowned Analog Devices Inc. This op-amp is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including medical instruments, professional audio equipment, and high-end industrial machinery.

Key Features

  • High Speed: The AD8567ACPZ-R2 boasts a fast settling time, allowing for quick response in applications requiring dynamic signal processing.
  • Low Noise: Engineered to minimize noise, this op-amp is suited for sensitive applications where signal integrity is paramount.
  • Low Input Bias Current: The device features a low input bias current which is critical for high-impedance sensor signal amplification.
  • Wide Supply Voltage Range: Accommodating a broad range of supply voltages enhances the flexibility of the AD8567ACPZ-R2, making it adaptable to various power environments.

Applications

The versatility of the AD8567ACPZ-R2 allows it to be used in diverse applications. It is particularly well-suited for:

  • Active filters
  • Photodiode amplification
  • Test and measurement systems
  • Data acquisition systems
  • Professional audio equipment

Package and Quality

The AD8567ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package), which ensures a small footprint while providing robust performance. The package is designed for optimal thermal performance and reliability.

Manufacturer Support and Resources

Analog Devices Inc. provides extensive support for the AD8567ACPZ-R2, including detailed datasheets, application notes, and design tools. Customers can access a wealth of resources to facilitate the integration of this op-amp into their designs, ensuring a smooth development process and swift time-to-market.

With its exceptional balance of speed, precision, and low noise, the AD8567ACPZ-R2 operational amplifier from Analog Devices Inc. stands out as a superior choice for designers who require top-tier performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3185 $57.9625
61+ $1.9024 $116.0464
95+ $1.8431 $175.0945
130+ $1.7836 $231.8680
168+ $1.7241 $289.6488
225+ $1.5458 $347.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess